CYPRESS SEMICONDUCTOR CORP.
CG7272KGA -- SENSOR, CAPACITIVE TOUCH
Cypress Semiconductor Corp.
Sensor, Capacitive Touch
CG7272KGA
Description
Capacitive Touch
-
Quarktwin Technology Ltd.
Description
Capacitive Touch
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
CG7272KGA |
|
Product Name
|
Sensor, Capacitive Touch |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Line / Bus Driver; Buffer; Buffer, driver
Features
RoHS
Supply Voltage
Other; 5.5 v
View Details
Allegro MicroSystems Inc.
Device Type
Transceiver
Features
RoHS
Operating Temperature
-40 C (-40 F)
View Details
Device Type
Sensor Interface
Operating Temperature
-20 to 40 C (-4 to 104 F)
View Details
Supply Voltage
Other; 2.3V ~ 3.6V
Operating Temperature
-40 to 85 C (-40 to 185 F)
Package Type
"56-BSSOP (0.295"", 7.50mm Width)"
View Details
2 suppliers