Cypress Semiconductor Corp. Interface - Interface - Drivers, Receivers, Transceivers - BCM5482HA2KFBG BCM5482HA2KFBG

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 744762-BCM5482HA2KFB G Manufacturer Homepage: www.cypress.com Reference case: BGA Reference Date Code: 13+ Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 744762-BCM5482HA2KFB G Manufacturer Homepage: www.cypress.com Reference case: BGA Reference Date Code: 13+ Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - BCM5482HA2KFBG - 744762-BCM5482HA2KFBG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - BCM5482HA2KFBG
744762-BCM5482HA2KFBG
Interface - Interface - Drivers, Receivers, Transceivers - BCM5482HA2KFBG 744762-BCM5482HA2KFBG
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 744762-BCM5482HA2KFB G Manufacturer Homepage: www.cypress.com Reference case: BGA Reference Date Code: 13+ Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 744762-BCM5482HA2KFBG
Manufacturer Homepage: www.cypress.com
Reference case: BGA
Reference Date Code: 13+
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 744762-BCM5482HA2KFBG
Product Name Interface - Interface - Drivers, Receivers, Transceivers - BCM5482HA2KFBG
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5367CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
4 suppliers
Integrated Circuits (ICs) - Interface - Telecom - 1260783-SI32193-A-GM1 - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
Supply Voltage Other; 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
 - 54H04J/B - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details