Cypress Semiconductor Corp. Interface - Interface - Controllers - BCM5389IFB BCM5389IFB

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 709668-BCM5389IFB Manufacturer Homepage: www.cypress.com Reference case: BGA Reference Date Code: 1410+ Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 709668-BCM5389IFB Manufacturer Homepage: www.cypress.com Reference case: BGA Reference Date Code: 1410+ Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - BCM5389IFB - 709668-BCM5389IFB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - BCM5389IFB
709668-BCM5389IFB
Interface - Interface - Controllers - BCM5389IFB 709668-BCM5389IFB
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 709668-BCM5389IFB Manufacturer Homepage: www.cypress.com Reference case: BGA Reference Date Code: 1410+ Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 709668-BCM5389IFB
Manufacturer Homepage: www.cypress.com
Reference case: BGA
Reference Date Code: 1410+
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 709668-BCM5389IFB
Product Name Interface - Interface - Controllers - BCM5389IFB
Unlock Full Specs
to access all available technical data

Similar Products

 - A89331GETSR - Rochester Electronics
Specs
Features RoHS
Package Type QFN-28
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-550 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Specs
Device Type Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature 0 C (32 F)
View Details