Cypress Semiconductor Corp. RF Transceiver ICs - BCM43569PKFFBGT BCM43569PKFFBGT

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 769748-BCM43569PKFFB GT Type: TxRx + MCU Operating Temperature Range: 0°C ~ 60°C Frequency: 2.4GHz, 5GHz Operating Supply Voltage: 3.3V Protocol: 802.11ac, Bluetooth v4.1 +EDR Memory Size: 640kB ROM, 768kB SRAM Power - Output: 12dBm Sensitivity: -94dBm Current - Receiving: 94mA ~ 240mA RF Family/Standard: Bluetooth, WiFi Modulation: 4DQPSK, 8DPSK, GFSK Serial Interfaces: JTAG, UART GPIO: 16 Current - Transmitting: 344mA ~ 694mA Categories: RF/IF and RFID Alternative Parts (Cross-Reference): CYW43569PKFFBG; Introduction Date: July 01, 2016 ECCN: 5A992.c Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 769748-BCM43569PKFFB GT Type: TxRx + MCU Operating Temperature Range: 0°C ~ 60°C Frequency: 2.4GHz, 5GHz Operating Supply Voltage: 3.3V Protocol: 802.11ac, Bluetooth v4.1 +EDR Memory Size: 640kB ROM, 768kB SRAM Power - Output: 12dBm Sensitivity: -94dBm Current - Receiving: 94mA ~ 240mA RF Family/Standard: Bluetooth, WiFi Modulation: 4DQPSK, 8DPSK, GFSK Serial Interfaces: JTAG, UART GPIO: 16 Current - Transmitting: 344mA ~ 694mA Categories: RF/IF and RFID Alternative Parts (Cross-Reference): CYW43569PKFFBG; Introduction Date: July 01, 2016 ECCN: 5A992.c Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - BCM43569PKFFBGT - 769748-BCM43569PKFFBGT - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - BCM43569PKFFBGT
769748-BCM43569PKFFBGT
RF Transceiver ICs - BCM43569PKFFBGT 769748-BCM43569PKFFBGT
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 769748-BCM43569PKFFB GT Type: TxRx + MCU Operating Temperature Range: 0°C ~ 60°C Frequency: 2.4GHz, 5GHz Operating Supply Voltage: 3.3V Protocol: 802.11ac, Bluetooth v4.1 +EDR Memory Size: 640kB ROM, 768kB SRAM Power - Output: 12dBm Sensitivity: -94dBm Current - Receiving: 94mA ~ 240mA RF Family/Standard: Bluetooth, WiFi Modulation: 4DQPSK, 8DPSK, GFSK Serial Interfaces: JTAG, UART GPIO: 16 Current - Transmitting: 344mA ~ 694mA Categories: RF/IF and RFID Alternative Parts (Cross-Reference): CYW43569PKFFBG; Introduction Date: July 01, 2016 ECCN: 5A992.c Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 769748-BCM43569PKFFBGT
Type: TxRx + MCU
Operating Temperature Range: 0°C ~ 60°C
Frequency: 2.4GHz, 5GHz
Operating Supply Voltage: 3.3V
Protocol: 802.11ac, Bluetooth v4.1 +EDR
Memory Size: 640kB ROM, 768kB SRAM
Power - Output: 12dBm
Sensitivity: -94dBm
Current - Receiving: 94mA ~ 240mA
RF Family/Standard: Bluetooth, WiFi
Modulation: 4DQPSK, 8DPSK, GFSK
Serial Interfaces: JTAG, UART
GPIO: 16
Current - Transmitting: 344mA ~ 694mA
Categories: RF/IF and RFID
Alternative Parts (Cross-Reference): CYW43569PKFFBG;
Introduction Date: July 01, 2016
ECCN: 5A992.c
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 769748-BCM43569PKFFBGT
Product Name RF Transceiver ICs - BCM43569PKFFBGT
RFID Product Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

4513TC Series High Performance RFID Transponder Coils - 4513TC-245 4513TC-245XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF Transceiver ICs - AS3940-BQFT-5K - 911710-AS3940-BQFT-5K - Win Source Electronics
Specs
RFID Product Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details