Cypress Semiconductor Corp. RF Transceiver ICs - BCM4339XKWBGT BCM4339XKWBGT

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 769744-BCM4339XKWBGT Packaging: Reel package Type: TxRx + MCU Operating Temperature Range: -30°C ~ 85°C Package: 286-XFBGA, WLCSP Frequency: 2.4GHz, 5GHz Operating Supply Voltage: 1.2 V ~ 3.3 V Protocol: 802.11a/b/g/n, Bluetooth v4.1 Power - Output: 13dBm Sensitivity: -95.5dBm Current - Receiving: 110mA RF Family/Standard: Bluetooth, WiFi Modulation: 8DPSK, DQPSK, GFSK Serial Interfaces: I2S, SPI, UART GPIO: 16 Current - Transmitting: 340mA Family Name: BCM4339XKWBGT Categories: RF/IF and RFID Data Rate (Maximum): 3Mbps Alternative Parts (Cross-Reference): CYW4339XKWBGT; CYW4339XKWBG; ECCN: 5A992.c Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 769744-BCM4339XKWBGT Packaging: Reel package Type: TxRx + MCU Operating Temperature Range: -30°C ~ 85°C Package: 286-XFBGA, WLCSP Frequency: 2.4GHz, 5GHz Operating Supply Voltage: 1.2 V ~ 3.3 V Protocol: 802.11a/b/g/n, Bluetooth v4.1 Power - Output: 13dBm Sensitivity: -95.5dBm Current - Receiving: 110mA RF Family/Standard: Bluetooth, WiFi Modulation: 8DPSK, DQPSK, GFSK Serial Interfaces: I2S, SPI, UART GPIO: 16 Current - Transmitting: 340mA Family Name: BCM4339XKWBGT Categories: RF/IF and RFID Data Rate (Maximum): 3Mbps Alternative Parts (Cross-Reference): CYW4339XKWBGT; CYW4339XKWBG; ECCN: 5A992.c Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - BCM4339XKWBGT - 769744-BCM4339XKWBGT - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - BCM4339XKWBGT
769744-BCM4339XKWBGT
RF Transceiver ICs - BCM4339XKWBGT 769744-BCM4339XKWBGT
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 769744-BCM4339XKWBGT Packaging: Reel package Type: TxRx + MCU Operating Temperature Range: -30°C ~ 85°C Package: 286-XFBGA, WLCSP Frequency: 2.4GHz, 5GHz Operating Supply Voltage: 1.2 V ~ 3.3 V Protocol: 802.11a/b/g/n, Bluetooth v4.1 Power - Output: 13dBm Sensitivity: -95.5dBm Current - Receiving: 110mA RF Family/Standard: Bluetooth, WiFi Modulation: 8DPSK, DQPSK, GFSK Serial Interfaces: I2S, SPI, UART GPIO: 16 Current - Transmitting: 340mA Family Name: BCM4339XKWBGT Categories: RF/IF and RFID Data Rate (Maximum): 3Mbps Alternative Parts (Cross-Reference): CYW4339XKWBGT; CYW4339XKWBG; ECCN: 5A992.c Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 769744-BCM4339XKWBGT
Packaging: Reel package
Type: TxRx + MCU
Operating Temperature Range: -30°C ~ 85°C
Package: 286-XFBGA, WLCSP
Frequency: 2.4GHz, 5GHz
Operating Supply Voltage: 1.2 V ~ 3.3 V
Protocol: 802.11a/b/g/n, Bluetooth v4.1
Power - Output: 13dBm
Sensitivity: -95.5dBm
Current - Receiving: 110mA
RF Family/Standard: Bluetooth, WiFi
Modulation: 8DPSK, DQPSK, GFSK
Serial Interfaces: I2S, SPI, UART
GPIO: 16
Current - Transmitting: 340mA
Family Name: BCM4339XKWBGT
Categories: RF/IF and RFID
Data Rate (Maximum): 3Mbps
Alternative Parts (Cross-Reference): CYW4339XKWBGT; CYW4339XKWBG;
ECCN: 5A992.c
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Modules
Product Number 769744-BCM4339XKWBGT
Product Name RF Transceiver ICs - BCM4339XKWBGT
Device Type Rec-Trans
Operating Temperature -30.0 to 85.0 C (-22.0 to 185.0 F)
Operating Frequency 2400 to 5000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

8 - 12 GHz 5 Watt Transmit / Receive Module - QPF5005 - Qorvo
Specs
Device Type Rec-Trans
Applications Military / Defense
Features RoHS
View Details
RF Modules - 5236333P - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Phase Shift Key; CDMA, QPSK, GSM
Features RoHS
View Details
Universal Wireless Transceiver - WRS232-USB - OMEGA Engineering, Inc.
Specs
Device Type Rec-Trans
Applications Mobile / Wireless Systems
Features LED Indicators
View Details
RF Transceiver Modules and Modems - DC-WEM-02T-C-25-ND - DigiKey
Specs
RF Modulation Phase Shift Key
Operating Temperature -30.0 to 85.0 C (-22.0 to 185.0 F)
Operating Frequency 2400 MHz
View Details
3 suppliers