Cypress Semiconductor Corp. RF Transceiver ICs - BCM43362KUBGT BCM43362KUBGT

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1152193-BCM43362KUBG T Family Name: BCM43362KUBGT Manufacturer Homepage: www.cypress.com Alternative Parts (Cross-Reference): CYW43362KUBGT; ECCN: 5A992.c Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1152193-BCM43362KUBG T Family Name: BCM43362KUBGT Manufacturer Homepage: www.cypress.com Alternative Parts (Cross-Reference): CYW43362KUBGT; ECCN: 5A992.c Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - BCM43362KUBGT - 1152193-BCM43362KUBGT - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - BCM43362KUBGT
1152193-BCM43362KUBGT
RF Transceiver ICs - BCM43362KUBGT 1152193-BCM43362KUBGT
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1152193-BCM43362KUBG T Family Name: BCM43362KUBGT Manufacturer Homepage: www.cypress.com Alternative Parts (Cross-Reference): CYW43362KUBGT; ECCN: 5A992.c Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1152193-BCM43362KUBGT
Family Name: BCM43362KUBGT
Manufacturer Homepage: www.cypress.com
Alternative Parts (Cross-Reference): CYW43362KUBGT;
ECCN: 5A992.c
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1152193-BCM43362KUBGT
Product Name RF Transceiver ICs - BCM43362KUBGT
RFID Product Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

2208NF Series NFMI Antenna Coils - 2208NF-392XJR - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details