Cypress Semiconductor Corp. RF Transceiver ICs - BCM43340XKUBGT BCM43340XKUBGT

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 769741-BCM43340XKUBG T Packaging: Reel package Type: TxRx + MCU Operating Temperature Range: -30°C ~ 85°C Package: 141-UFBGA, WLBGA Frequency: 2.4GHz, 5GHz Operating Supply Voltage: 1.2 V ~ 3.3 V Protocol: 802.11a/b/g/n, Bluetooth v4.0 Memory Size: 640kB ROM, 512kB SRAM Power - Output: 11dBm Sensitivity: -94.5dBm Current - Receiving: 44.4mA ~ 57.7mA RF Family/Standard: Bluetooth, WiFi Modulation: 8DPSK, DQPSK, GFSK Serial Interfaces: I2S, SPI, UART GPIO: 8 Current - Transmitting: 254mA ~ 325mA Family Name: BCM43340 Categories: RF/IF and RFID Data Rate (Maximum): 150Mbps Alternative Parts (Cross-Reference): CYW43340XKUBG; CYW43340XKUBGT; ECCN: 5A992.c Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 769741-BCM43340XKUBG T Packaging: Reel package Type: TxRx + MCU Operating Temperature Range: -30°C ~ 85°C Package: 141-UFBGA, WLBGA Frequency: 2.4GHz, 5GHz Operating Supply Voltage: 1.2 V ~ 3.3 V Protocol: 802.11a/b/g/n, Bluetooth v4.0 Memory Size: 640kB ROM, 512kB SRAM Power - Output: 11dBm Sensitivity: -94.5dBm Current - Receiving: 44.4mA ~ 57.7mA RF Family/Standard: Bluetooth, WiFi Modulation: 8DPSK, DQPSK, GFSK Serial Interfaces: I2S, SPI, UART GPIO: 8 Current - Transmitting: 254mA ~ 325mA Family Name: BCM43340 Categories: RF/IF and RFID Data Rate (Maximum): 150Mbps Alternative Parts (Cross-Reference): CYW43340XKUBG; CYW43340XKUBGT; ECCN: 5A992.c Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - BCM43340XKUBGT - 769741-BCM43340XKUBGT - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - BCM43340XKUBGT
769741-BCM43340XKUBGT
RF Transceiver ICs - BCM43340XKUBGT 769741-BCM43340XKUBGT
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 769741-BCM43340XKUBG T Packaging: Reel package Type: TxRx + MCU Operating Temperature Range: -30°C ~ 85°C Package: 141-UFBGA, WLBGA Frequency: 2.4GHz, 5GHz Operating Supply Voltage: 1.2 V ~ 3.3 V Protocol: 802.11a/b/g/n, Bluetooth v4.0 Memory Size: 640kB ROM, 512kB SRAM Power - Output: 11dBm Sensitivity: -94.5dBm Current - Receiving: 44.4mA ~ 57.7mA RF Family/Standard: Bluetooth, WiFi Modulation: 8DPSK, DQPSK, GFSK Serial Interfaces: I2S, SPI, UART GPIO: 8 Current - Transmitting: 254mA ~ 325mA Family Name: BCM43340 Categories: RF/IF and RFID Data Rate (Maximum): 150Mbps Alternative Parts (Cross-Reference): CYW43340XKUBG; CYW43340XKUBGT; ECCN: 5A992.c Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 769741-BCM43340XKUBGT
Packaging: Reel package
Type: TxRx + MCU
Operating Temperature Range: -30°C ~ 85°C
Package: 141-UFBGA, WLBGA
Frequency: 2.4GHz, 5GHz
Operating Supply Voltage: 1.2 V ~ 3.3 V
Protocol: 802.11a/b/g/n, Bluetooth v4.0
Memory Size: 640kB ROM, 512kB SRAM
Power - Output: 11dBm
Sensitivity: -94.5dBm
Current - Receiving: 44.4mA ~ 57.7mA
RF Family/Standard: Bluetooth, WiFi
Modulation: 8DPSK, DQPSK, GFSK
Serial Interfaces: I2S, SPI, UART
GPIO: 8
Current - Transmitting: 254mA ~ 325mA
Family Name: BCM43340
Categories: RF/IF and RFID
Data Rate (Maximum): 150Mbps
Alternative Parts (Cross-Reference): CYW43340XKUBG; CYW43340XKUBGT;
ECCN: 5A992.c
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Modules
Product Number 769741-BCM43340XKUBGT
Product Name RF Transceiver ICs - BCM43340XKUBGT
Device Type Rec-Trans
Operating Temperature -30.0 to 85.0 C (-22.0 to 185.0 F)
Operating Frequency 2400 to 5000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 7863198 - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Amplitude Shift Key; Ask
Features RoHS
View Details
RF and Wireless RF Transceiver Modules and Modems -  - Win Source Electronics
Specs
Device Type Rec-Trans
Operating Frequency 528 MHz
View Details
4 suppliers
Bluetooth including 4.0 Low Energy HCI Modules for OEM’s - RB2001 - Radicom Research, Inc.
Specs
Applications Mobile / Wireless Systems
Features RoHS; Antenna Connector
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details