Radicom Research, Inc. Bluetooth including 4.0 Low Energy HCI Modules for OEM’s RB2001

Description
Radicom Research’s RB2001 Bluetooth modules are based on CSR’s latest Host Controller Interface (HCI) solution. The RB2001 provides a fully qualified Bluetooth V4.0 system for data and voice communications. The RB2001 Bluetooth modules are controlled via CSR’s Host Controller Interface (HCI) BlueCore BCCMD Commands. The RB2001 is a SMT dual mode Bluetooth module. The RB2001HM is a DIP (Through-Hole). Both modules are capable of communicating with Bluetooth low energy mode devices as well as the ‘classic’ Bluetooth devices. The RB2001 modules support serial UART, PCM, I²S or USB interfaces. The RB2001 and RB2001HM are serial modules. The RB2001U and RB2001UHM are USB modules. With unique Wideband Speech, improved CODEC and a reduction of background noise and interface built in, the RB2001 offers a dramatic improvement to call quality with wireless accessories. These modules are designed to work with Linux and Windows operating systems. Features: Fully qualified Bluetooth Bluetooth® v4.0 system Full-speed Bluetooth operation with full piconet and scatternet support Class 1, 2 and 3 Bluetooth power level supported 2Mbps and 3Mbps EDR support High-sensitivity Bluetooth receiver Wideband speech A-law, μ-law and linear voice data from Host A-law, μ-law, and CVSD voice over the air Extended temperature operation -40°C to +85°C Voice interpolation for lost packets Rate mismatch correction PCM/I2S digital audio interface Fast AGC for enhanced dynamic range SBC encoding Integrated synthesizer requiring no external VCO varactor diode, resonator or loop filter 3 Bluetooth low energy connections at the same time as basic rate A2DP Low power 3.3V I/O (optional 1.8V) Serial Interface (RB2001) USB interface (RB2001U) Full-speed (12Mbps) USB 2.0 interface (RB2001U) High-speed UART port (up to 4Mbps) Support for IEEE 802®.11 coexistence Digital demodulator for improved sensitivity and co-channel rejection Real time digitized RSSI available on HCI interface Dual-mode Bluetooth low energy radio
Description
Radicom Research’s RB2001 Bluetooth modules are based on CSR’s latest Host Controller Interface (HCI) solution. The RB2001 provides a fully qualified Bluetooth V4.0 system for data and voice communications. The RB2001 Bluetooth modules are controlled via CSR’s Host Controller Interface (HCI) BlueCore BCCMD Commands. The RB2001 is a SMT dual mode Bluetooth module. The RB2001HM is a DIP (Through-Hole). Both modules are capable of communicating with Bluetooth low energy mode devices as well as the ‘classic’ Bluetooth devices. The RB2001 modules support serial UART, PCM, I²S or USB interfaces. The RB2001 and RB2001HM are serial modules. The RB2001U and RB2001UHM are USB modules. With unique Wideband Speech, improved CODEC and a reduction of background noise and interface built in, the RB2001 offers a dramatic improvement to call quality with wireless accessories. These modules are designed to work with Linux and Windows operating systems. Features: Fully qualified Bluetooth Bluetooth® v4.0 system Full-speed Bluetooth operation with full piconet and scatternet support Class 1, 2 and 3 Bluetooth power level supported 2Mbps and 3Mbps EDR support High-sensitivity Bluetooth receiver Wideband speech A-law, μ-law and linear voice data from Host A-law, μ-law, and CVSD voice over the air Extended temperature operation -40°C to +85°C Voice interpolation for lost packets Rate mismatch correction PCM/I2S digital audio interface Fast AGC for enhanced dynamic range SBC encoding Integrated synthesizer requiring no external VCO varactor diode, resonator or loop filter 3 Bluetooth low energy connections at the same time as basic rate A2DP Low power 3.3V I/O (optional 1.8V) Serial Interface (RB2001) USB interface (RB2001U) Full-speed (12Mbps) USB 2.0 interface (RB2001U) High-speed UART port (up to 4Mbps) Support for IEEE 802®.11 coexistence Digital demodulator for improved sensitivity and co-channel rejection Real time digitized RSSI available on HCI interface Dual-mode Bluetooth low energy radio

Suppliers

Company
Product
Description
Supplier Links
Bluetooth including 4.0 Low Energy HCI Modules for OEM’s - RB2001 - Radicom Research, Inc.
San Jose, CA, USA
Bluetooth including 4.0 Low Energy HCI Modules for OEM’s
RB2001
Bluetooth including 4.0 Low Energy HCI Modules for OEM’s RB2001
Radicom Research’s RB2001 Bluetooth modules are based on CSR’s latest Host Controller Interface (HCI) solution. The RB2001 provides a fully qualified Bluetooth V4.0 system for data and voice communications. The RB2001 Bluetooth modules are controlled via CSR’s Host Controller Interface (HCI) BlueCore BCCMD Commands. The RB2001 is a SMT dual mode Bluetooth module. The RB2001HM is a DIP (Through-Hole). Both modules are capable of communicating with Bluetooth low energy mode devices as well as the ‘classic’ Bluetooth devices. The RB2001 modules support serial UART, PCM, I²S or USB interfaces. The RB2001 and RB2001HM are serial modules. The RB2001U and RB2001UHM are USB modules. With unique Wideband Speech, improved CODEC and a reduction of background noise and interface built in, the RB2001 offers a dramatic improvement to call quality with wireless accessories. These modules are designed to work with Linux and Windows operating systems. Features: Fully qualified Bluetooth Bluetooth® v4.0 system Full-speed Bluetooth operation with full piconet and scatternet support Class 1, 2 and 3 Bluetooth power level supported 2Mbps and 3Mbps EDR support High-sensitivity Bluetooth receiver Wideband speech A-law, μ-law and linear voice data from Host A-law, μ-law, and CVSD voice over the air Extended temperature operation -40°C to +85°C Voice interpolation for lost packets Rate mismatch correction PCM/I2S digital audio interface Fast AGC for enhanced dynamic range SBC encoding Integrated synthesizer requiring no external VCO varactor diode, resonator or loop filter 3 Bluetooth low energy connections at the same time as basic rate A2DP Low power 3.3V I/O (optional 1.8V) Serial Interface (RB2001) USB interface (RB2001U) Full-speed (12Mbps) USB 2.0 interface (RB2001U) High-speed UART port (up to 4Mbps) Support for IEEE 802®.11 coexistence Digital demodulator for improved sensitivity and co-channel rejection Real time digitized RSSI available on HCI interface Dual-mode Bluetooth low energy radio

Radicom Research’s RB2001 Bluetooth modules are based on CSR’s latest Host Controller Interface (HCI) solution. The RB2001 provides a fully qualified Bluetooth V4.0 system for data and voice communications. The RB2001 Bluetooth modules are controlled via CSR’s Host Controller Interface (HCI) BlueCore BCCMD Commands.
The RB2001 is a SMT dual mode Bluetooth module. The RB2001HM is a DIP (Through-Hole). Both modules are capable of communicating with Bluetooth low energy mode devices as well as the ‘classic’ Bluetooth devices.
The RB2001 modules support serial UART, PCM, I²S or USB interfaces. The RB2001 and RB2001HM are serial modules. The RB2001U and RB2001UHM are USB modules. With unique Wideband Speech, improved CODEC and a reduction of background noise and interface built in, the RB2001 offers a dramatic improvement to call quality with wireless accessories.
These modules are designed to work with Linux and Windows operating systems.

Features:

  • Fully qualified Bluetooth Bluetooth® v4.0 system
  • Full-speed Bluetooth operation with full piconet and scatternet support
  • Class 1, 2 and 3 Bluetooth power level supported
  • 2Mbps and 3Mbps EDR support
  • High-sensitivity Bluetooth receiver
  • Wideband speech
  • A-law, μ-law and linear voice data from Host
  • A-law, μ-law, and CVSD voice over the air
  • Extended temperature operation -40°C to +85°C
  • Voice interpolation for lost packets
  • Rate mismatch correction
  • PCM/I2S digital audio interface
  • Fast AGC for enhanced dynamic range
  • SBC encoding
  • Integrated synthesizer requiring no external VCO varactor diode, resonator or loop filter
  • 3 Bluetooth low energy connections at the same time as basic rate A2DP
  • Low power 3.3V I/O (optional 1.8V)
  • Serial Interface (RB2001)
  • USB interface (RB2001U)
  • Full-speed (12Mbps) USB 2.0 interface (RB2001U)
  • High-speed UART port (up to 4Mbps)
  • Support for IEEE 802®.11 coexistence
  • Digital demodulator for improved sensitivity and co-channel rejection
  • Real time digitized RSSI available on HCI interface
  • Dual-mode Bluetooth low energy radio
Supplier's Site

Technical Specifications

  Radicom Research, Inc.
Product Category RF Modules
Product Number RB2001
Product Name Bluetooth including 4.0 Low Energy HCI Modules for OEM’s
Applications Mobile / Wireless Systems
Features RoHS; Antenna Connector
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2402 to 2480 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 5324367 - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Frequency Shift Key; Fsk
Features RoHS
Interface Type Serial Interface; Rs232
View Details
5 - 7 GHz Wi-Fi 7 Front End Module - QM47655 - Qorvo
Specs
Features RoHS
Operating Frequency 5150 to 7115 MHz
Package Type Laminate
View Details
Digital Antenna System Radio Frequency Module -  - Nokia
Specs
Device Type Rec-Trans
Applications Mobile / Wireless Systems
Package Type Rack mount
View Details
OEM USB WiFi Modules - WiFiHU-c-1-NE - Radicom Research, Inc.
Specs
Applications Mobile / Wireless Systems
Features RoHS; Antenna Connector
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details