Bluetooth, WiFi 802.11a/b/g/n/ac, Bluetooth v4.0 Transceiver Module 528MHz Surface Mount
Manufacturer: CC-WMX-JN7A-NE Digi
Alternative Parts (Cross-Reference): Cross
Category: RF and Wireless RF Transceiver Modules and Modems
Series: ConnectCore® 6UL
Package: Tray
Product Status: Active
RF Family/Standard: Bluetooth, WiFi
Frequency: 528MHz
Serial Interfaces: Ethernet, I²C, I²S, PWM, SDIO, SPI, UART, USB
Memory Size: 1GB Flash, 1GB DRAM
Bluetooth, WiFi 802.11a/b/g/n/ac, Bluetooth v4.0 Transceiver Module 528MHz Surface Mount
RF TXRX MODULE BLUETOOTH SMD
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | RF Modules | RF Modules | RF Transceivers | RF Transceivers |
| Product Number | 602-2266-ND | CC-WMX-JN7A-NE | CC-WMX-JN7A-NE | |
| Product Name | RF Transceiver Modules and Modems | RF and Wireless RF Transceiver Modules and Modems | RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | |
| Operating Frequency | 528 MHz | 528 MHz | 528 MHz | 528 MHz |
| Package Type | Surface Mount; Module | Surface Mount; Module |