Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - Application Specific - AN2131QC AN2131QC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 084611-AN2131QC Packaging: Tray Core Processor: 8051 Applications: USB Microcontroller Mounting: SMD (SMT) Number of I/O: 24 Program Memory Type: ROMless Controller Series: AN213x Family Name: AN2131QC Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 80-PQFP Supply Voltage - Operating: 3 V to 3.6 V Data RAM Size: 8K x 8 Alternative Parts (Cross-Reference): EZ-USBFX2; CY7C68013A-100AXC; CY7C64713-100AXC; Introduction Date: June 14, 2008 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 084611-AN2131QC Packaging: Tray Core Processor: 8051 Applications: USB Microcontroller Mounting: SMD (SMT) Number of I/O: 24 Program Memory Type: ROMless Controller Series: AN213x Family Name: AN2131QC Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 80-PQFP Supply Voltage - Operating: 3 V to 3.6 V Data RAM Size: 8K x 8 Alternative Parts (Cross-Reference): EZ-USBFX2; CY7C68013A-100AXC; CY7C64713-100AXC; Introduction Date: June 14, 2008 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - Application Specific - AN2131QC - 084611-AN2131QC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Application Specific - AN2131QC
084611-AN2131QC
Embedded - Embedded - Microcontrollers - Application Specific - AN2131QC 084611-AN2131QC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 084611-AN2131QC Packaging: Tray Core Processor: 8051 Applications: USB Microcontroller Mounting: SMD (SMT) Number of I/O: 24 Program Memory Type: ROMless Controller Series: AN213x Family Name: AN2131QC Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 80-PQFP Supply Voltage - Operating: 3 V to 3.6 V Data RAM Size: 8K x 8 Alternative Parts (Cross-Reference): EZ-USBFX2; CY7C68013A-100AXC; CY7C64713-100AXC; Introduction Date: June 14, 2008 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 084611-AN2131QC
Packaging: Tray
Core Processor: 8051
Applications: USB Microcontroller
Mounting: SMD (SMT)
Number of I/O: 24
Program Memory Type: ROMless
Controller Series: AN213x
Family Name: AN2131QC
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 80-PQFP
Supply Voltage - Operating: 3 V to 3.6 V
Data RAM Size: 8K x 8
Alternative Parts (Cross-Reference): EZ-USBFX2; CY7C68013A-100AXC; CY7C64713-100AXC;
Introduction Date: June 14, 2008
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific - AN2131QC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific
AN2131QC
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific AN2131QC
IC MCU 8051 8K RAM 24MHZ 80BQFP

IC MCU 8051 8K RAM 24MHZ 80BQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 084611-AN2131QC AN2131QC
Product Name Embedded - Embedded - Microcontrollers - Application Specific - AN2131QC Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific
Life Cycle Stage Obsolete(EOL) Removed
RAM 8 KB 8 KB
ROM Type ROMLess; ROMless
Supply Voltage 3 to 3.6 volts 3.6 to 3 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - COP8ACC728M9-XE - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
5 suppliers
Microcontrollers - 428472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details