Cypress Semiconductor Corp. Flip Flops 74FCT162374ATPACT

Description
CY74FCT162374T 16-Bit Edge-Triggered D-Type Flip-Flops with 3-State Output
Request a Quote Datasheet
Description
CY74FCT162374T 16-Bit Edge-Triggered D-Type Flip-Flops with 3-State Output
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 74FCT162374ATPACT - Rochester Electronics
Newburyport, MA, United States
CY74FCT162374T 16-Bit Edge-Triggered D-Type Flip-Flops with 3-State Output

CY74FCT162374T 16-Bit Edge-Triggered D-Type Flip-Flops with 3-State Output

Supplier's Site Datasheet
Flip Flops - 74FCT162374ATPACT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-TFSOP (0.240", 6.10mm Width)

Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-TFSOP (0.240", 6.10mm Width)

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops
Product Number 74FCT162374ATPACT 74FCT162374ATPACT
Product Name Flip Flops
Output Characteristics 3-State
Package Type TSSOP; TSSOP48; SOP; SSOP 48-TFSOP (0.240\", 6.10mm Width); SOP
Logic Family FCT
Unlock Full Specs
to access all available technical data

Similar Products

74AC11074 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset - 74AC11074N - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 3V; 3.3V; 5V; 3.3,5
View Details
7 suppliers
Flip Flops - 1727-3385-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 4.5V ~ 5.5V
View Details
5 suppliers
Logic - Logic - Flip Flops - 74HC74A - 857889-74HC74A - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Logic - Flip Flops - 74AC574SJ - Lingto Electronic Limited
Rochester Electronics
Specs
fMAX 153 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details