Cynergy3 Corp.
Float Switches
SSV66A100E1GP
Description
Switch, Vert, G1", 100mm
Request a Quote
Email Supplier
Description
Switch, Vert, G1", 100mm
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Level Sensors |
|
Product Number
|
7564166 |
|
Product Name
|
Float Switches |
|
Maximum Operating Pressure
|
290 psi (204 m H2O)
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Classification
Sensor System
Number of Switch Points Range
1 (#)
Media Type
Dry material (Bulk solids and powders)
View Details
Plast-O-Matic Valves, Inc.
Device Classification
Sensor Only
Media Type
Liquid
Level Measurement Type
Single Point or Multi-Point Level
View Details
ABB Measurement & Analytics
Device Classification
Transmitter
Measuring Range
19.69 to 7874 inch (500 to 200000 mm)
Accuracy (Continuous Level)
0.8000 +/-inch (20.32 +/-mm)
View Details
Georg Fischer Piping Systems Ltd
Media Type
Liquid
Meter Technology Type
Mechanical/magnetic Floats
View Details