Cynergy3 Corp. Float Switches SSF67A25B175

Description
S/steel 2 position float switch,25/175mm
Request a Quote
Description
S/steel 2 position float switch,25/175mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Float Switches - 4928946 - RS Components, Ltd.
Corby, Northants, United Kingdom
Float Switches
4928946
Float Switches 4928946
S/steel 2 position float switch,25/175mm

S/steel 2 position float switch,25/175mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Level Sensors
Product Number 4928946
Product Name Float Switches
Maximum Operating Pressure 145 psi (102 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Ultrasonic level transmitter - LST200 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Device Classification Transmitter
Measuring Range 13.78 to 315 inch (350 to 8000 mm)
Accuracy (Continuous Level) 0.1181 +/-inch (3 +/-mm)
View Details
Radar module - UTR30 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Classification Sensor System
Measuring Range 0.0 to 591 inch (0.0 to 15000 mm)
Accuracy (Continuous Level) 0.3937 +/-inch (10 +/-mm)
View Details
Water-Level Sensors - 555-00610 - TE Connectivity
Specs
Media Type Liquid
Level Measurement Type Continuous Level
Maximum Operating Pressure 100 psi (70.38 m H2O)
View Details