Cynergy3 Corp. Float Switches RSF47Y100GF

Description
Horizontal Level Switch, 25VA, PVDF, N/O
Request a Quote
Description
Horizontal Level Switch, 25VA, PVDF, N/O
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Float Switches - 1242561 - RS Components, Ltd.
Corby, Northants, United Kingdom
Float Switches
1242561
Float Switches 1242561
Horizontal Level Switch, 25VA, PVDF, N/O

Horizontal Level Switch, 25VA, PVDF, N/O

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Level Sensors
Product Number 1242561
Product Name Float Switches
Meter Technology Type Mechanical/magnetic Floats; Other (Such as tilt etc.)
Unlock Full Specs
to access all available technical data

Similar Products

Laser Level Transmitter - LM80 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Device Classification Transmitter
Measuring Range 6000 inch (152400 mm)
Accuracy (Continuous Level) 1.2 +/-inch (30.48 +/-mm)
View Details
Radar sensor - USR30 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Classification Sensor Only
Measuring Range 0.0 to 591 inch (0.0 to 15000 mm)
Accuracy (Continuous Level) 0.3937 +/-inch (10 +/-mm)
View Details
Water-Level Sensors - 20015451-00 - TE Connectivity
Specs
Media Type Liquid
Level Measurement Type Continuous Level
Output Options AnalogCurrent
View Details
3D Multiple-Scanner System - MVL - BinMaster, Inc.
Specs
Device Classification Sensor System
Measuring Range ? to 2400 inch (? to 60960 mm)
Media Type Dry material (Bulk solids and powders)
View Details