Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
REED RELAYS
CYNERGY3 CORP.
DAT200-12 -- REED RELAYS
Cynergy3 Corp.
Reed Relays
DAT200-12
Description
Relay reed 7KV 200W 12V SPNO Tungsten
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Relay reed 7KV 200W 12V SPNO Tungsten
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Reed Relays
8172308
Reed Relays
8172308
Relay reed 7KV 200W 12V SPNO Tungsten
Relay reed 7KV 200W 12V SPNO Tungsten
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Reed Relays
Product Number
8172308
Product Name
Reed Relays
Mounting
PCBoard; Pcb mount
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Reed Relays
2700008
Specs
Mounting
PCBoard; PCB Mount
Approvals
RoHS
Maximum Switching Current
0.50 amps
View Details
Churod Americas, Inc.
0.1A@1000VDC; SPST-NO; Reed Relay
CHMR
Specs
Mounting
PCBoard
Poles
Single Pole (SP)
Throw
Single Throw
View Details
TE Connectivity
RELAY REED SPST 500MA 24V Reed Non Latching 12mA 24VDC SPST-NO (1 Form A) 500mA 200VAC 200VDC - Max 16.8 VDC 3.6 VDC -
V23100V4524A000
Specs
Mounting
PCBoard
Poles
Single Pole (SP)
Throw
Single Throw
View Details
3
suppliers
GIGAVAC
GR6FNA218
Specs
Relay Type
General; High Voltage Relay
Mounting
PCBoard
Poles
Single Pole (SP)
View Details