TE Connectivity RELAY REED SPST 500MA 24V Reed Non Latching 12mA 24VDC SPST-NO (1 Form A) 500mA 200VAC 200VDC - Max 16.8 VDC 3.6 VDC - V23100V4524A000

Description
RELAY REED SPST 500MA 24V Reed Non Latching 12mA 24VDC SPST-NO (1 Form A) 500mA 200VAC 200VDC - Max 16.8 VDC 3.6 VDC - Through Hole PC Pin Tube
Request a Quote Datasheet
Description
RELAY REED SPST 500MA 24V Reed Non Latching 12mA 24VDC SPST-NO (1 Form A) 500mA 200VAC 200VDC - Max 16.8 VDC 3.6 VDC - Through Hole PC Pin Tube
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RELAY REED SPST 500MA 24V Reed Non Latching 12mA 24VDC SPST-NO (1 Form A) 500mA 200VAC 200VDC - Max 16.8 VDC 3.6 VDC - - V23100V4524A000 - ASAP Semiconductor LLC
Anaheim, CA, United States
RELAY REED SPST 500MA 24V Reed Non Latching 12mA 24VDC SPST-NO (1 Form A) 500mA 200VAC 200VDC - Max 16.8 VDC 3.6 VDC -
V23100V4524A000
RELAY REED SPST 500MA 24V Reed Non Latching 12mA 24VDC SPST-NO (1 Form A) 500mA 200VAC 200VDC - Max 16.8 VDC 3.6 VDC - V23100V4524A000
RELAY REED SPST 500MA 24V Reed Non Latching 12mA 24VDC SPST-NO (1 Form A) 500mA 200VAC 200VDC - Max 16.8 VDC 3.6 VDC - Through Hole PC Pin Tube

RELAY REED SPST 500MA 24V Reed Non Latching 12mA 24VDC SPST-NO (1 Form A) 500mA 200VAC 200VDC - Max 16.8 VDC 3.6 VDC - Through Hole PC Pin Tube

Supplier's Site
Shenzhen, China
Relays - Reed Relays
V23100V4524A000
Relays - Reed Relays V23100V4524A000
RELAY REED SPST 500MA 24V

RELAY REED SPST 500MA 24V

Supplier's Site
Relay, Reed, Spst-No, 200V, 0.5A, Tht; Contact Configuration Axicom Te Connectivity - 93B2729 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Reed, Spst-No, 200V, 0.5A, Tht; Contact Configuration Axicom Te Connectivity
93B2729
Relay, Reed, Spst-No, 200V, 0.5A, Tht; Contact Configuration Axicom Te Connectivity 93B2729
RELAY, REED, SPST-NO, 200V, 0.5A, THT; Contact Configuration:SPST-N O; Coil Voltage:48VAC; Product Range:V23100 Series; Relay Mounting:Through Hole; Coil Resistance:2kohm; Switching Current Max:500mA; Switching Voltage Max:200V RoHS Compliant: Yes

RELAY, REED, SPST-NO, 200V, 0.5A, THT; Contact Configuration:SPST-NO; Coil Voltage:48VAC; Product Range:V23100 Series; Relay Mounting:Through Hole; Coil Resistance:2kohm; Switching Current Max:500mA; Switching Voltage Max:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Reed Relays Reed Relays Reed Relays
Product Number V23100V4524A000 V23100V4524A000 93B2729
Product Name RELAY REED SPST 500MA 24V Reed Non Latching 12mA 24VDC SPST-NO (1 Form A) 500mA 200VAC 200VDC - Max 16.8 VDC 3.6 VDC - Relays - Reed Relays Relay, Reed, Spst-No, 200V, 0.5A, Tht; Contact Configuration Axicom Te Connectivity
Mounting PCBoard Through Hole PCBoard; Through Hole
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw Single Throw
Operating Temp -40 to 185 F (-40 to 85 C)
DC Coil Voltage 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Reed Relays - 2919681 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCBoard; Pcb mount
Poles Single Pole (SP)
Approvals RoHS
View Details
0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
12 V and 36 V Max Normally Open Solenoid Relays - 24023 - Littelfuse, Inc.
Specs
Maximum Switching Current 750.00 amps
View Details
2 suppliers