Cylinders & Valves, Inc. Pneumatic and Hydraulic 2" Bore High Pressure Cylinder HRC-2100

Description
SPECIAL FEATURES Non-corrosive throughout Heavy wall tube (1/8" thick brass, pump cylinder finish) Polished and ground stainless steel piston rods Threaded rods standard All parts easily and economically serviced Aircraft type "O" ring seals and "T" ring seals (Buna "N" standard compound) 0-1500 PSI operating pressure range
Description
SPECIAL FEATURES Non-corrosive throughout Heavy wall tube (1/8" thick brass, pump cylinder finish) Polished and ground stainless steel piston rods Threaded rods standard All parts easily and economically serviced Aircraft type "O" ring seals and "T" ring seals (Buna "N" standard compound) 0-1500 PSI operating pressure range

Suppliers

Company
Product
Description
Supplier Links
Pneumatic and Hydraulic 2
Strongsville, OH, USA
Pneumatic and Hydraulic 2" Bore High Pressure Cylinder
HRC-2100
Pneumatic and Hydraulic 2" Bore High Pressure Cylinder HRC-2100
SPECIAL FEATURES Non-corrosive throughout Heavy wall tube (1/8" thick brass, pump cylinder finish) Polished and ground stainless steel piston rods Threaded rods standard All parts easily and economically serviced Aircraft type "O" ring seals and "T" ring seals (Buna "N" standard compound) 0-1500 PSI operating pressure range

SPECIAL FEATURES

  • Non-corrosive throughout
  • Heavy wall tube (1/8" thick brass, pump cylinder finish)
  • Polished and ground stainless steel piston rods
  • Threaded rods standard
  • All parts easily and economically serviced
  • Aircraft type "O" ring seals and "T" ring seals (Buna "N" standard compound)
  • 0-1500 PSI operating pressure range
Supplier's Site

Technical Specifications

  Cylinders & Valves, Inc.
Product Category Linear Thrusters
Product Number HRC-2100
Product Name Pneumatic and Hydraulic 2" Bore High Pressure Cylinder
Device Type Pneumatic Thruster
Stroke or X-Axis Travel 0.0625 to ? inch (1.59 to ? mm)
Operating Pressure 0.0 to 1500 psi (0.0 to 1056 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Thruster - LDAT-S074070-ED - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Guided Slides - GS_20 - Compact Automation
Compact Automation
Specs
Device Type Pneumatic Thruster
Stroke or X-Axis Travel 0.9843 to 2.95 inch (25 to 75 mm)
Operating Pressure 20 to 150 psi (14.08 to 106 m H2O)
View Details
Electro Thrust ET Series - ET50 - Parker Hannifin / Automation / Electromechanical Division - Europe
Parker Hannifin / Automation / Electromechanical Division - Europe
Specs
Device Type Hydraulic/Electrohydraulic Thruster
Stroke or X-Axis Travel 39.37 inch (1000 mm)
Rated Speed 39.37 in/sec (60 m/min)
View Details
Pneumatic and Hydraulic 2
Specs
Device Type Pneumatic Thruster
Stroke or X-Axis Travel 0.0625 to ? inch (1.59 to ? mm)
Bore Size 2 inch (50.8 mm)
View Details