Parker Hannifin / Automation / Electromechanical Division - Europe Electro Thrust ET Series ET50

Description
Stroke lengths up to 2400mm Ballscrew pitches from 5 to 50mm/rev. Thrust forces in excess of 44,000N Typical repeatability ±0.07mm Speeds up to 1.3m/s Timing belt pulley drive (with parallel motor (Installation), available with 4 drive ratios High mechanical efficiency (up to 90%) 5 different frame sizes IP65 version available
Datasheet
Description
Stroke lengths up to 2400mm Ballscrew pitches from 5 to 50mm/rev. Thrust forces in excess of 44,000N Typical repeatability ±0.07mm Speeds up to 1.3m/s Timing belt pulley drive (with parallel motor (Installation), available with 4 drive ratios High mechanical efficiency (up to 90%) 5 different frame sizes IP65 version available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electro Thrust ET Series ET50
Stroke lengths up to 2400mm Ballscrew pitches from 5 to 50mm/rev. Thrust forces in excess of 44,000N Typical repeatability ±0.07mm Speeds up to 1.3m/s Timing belt pulley drive (with parallel motor (Installation), available with 4 drive ratios High mechanical efficiency (up to 90%) 5 different frame sizes IP65 version available
  • Stroke lengths up to 2400mm
  • Ballscrew pitches from 5 to 50mm/rev.
  • Thrust forces in excess of 44,000N
  • Typical repeatability ±0.07mm
  • Speeds up to 1.3m/s
  • Timing belt pulley drive (with parallel motor (Installation), available with 4 drive ratios
  • High mechanical efficiency (up to 90%)
  • 5 different frame sizes
  • IP65 version available
Supplier's Site Datasheet

Technical Specifications

  Parker Hannifin / Automation / Electromechanical Division - Europe
Product Category Linear Thrusters
Product Number ET50
Product Name Electro Thrust ET Series
Device Type Hydraulic/Electrohydraulic Thruster
Unlock Full Specs
to access all available technical data

Similar Products

Linear Thruster - LDAT-S073020-DDS - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Guided Cylinders - GC 2000 - Compact Automation
Compact Automation
Specs
Device Type Pneumatic Thruster
Stroke or X-Axis Travel 0.1250 to 3 inch (3.17 to 76.2 mm)
Operating Pressure 250 psi (176 m H2O)
View Details
Power-Block2 Cylinder - PB217 - Tolomatic
Specs
Device Type Pneumatic Thruster
Stroke or X-Axis Travel 1 to 6 inch (25.4 to 152 mm)
Operating Pressure ? to 100 psi (? to 70.38 m H2O)
View Details
Pneumatic and Hydraulic 1-1/2
Specs
Device Type Pneumatic Thruster
Stroke or X-Axis Travel 0.0625 to ? inch (1.59 to ? mm)
Operating Pressure 0.0 to 500 psi (0.0 to 352 m H2O)
View Details