Compact Automation Guided Slides GS_20

Description
Features: Slim compact Design High load capacity, long life 5 Bore sizes Stroke lengths up to 75mm (3”) Longer strokes available upon request Imperial and metric mounting styles Self-lubricating composite bearings External urethane pads (retract stroke) Internal urethane cushions (extend stroke) Close fit dowel pin holes, standard on all holes. Accessories Include: adjustable stroke collars and pads sensor ready kits.
Request a Quote
Description
Features: Slim compact Design High load capacity, long life 5 Bore sizes Stroke lengths up to 75mm (3”) Longer strokes available upon request Imperial and metric mounting styles Self-lubricating composite bearings External urethane pads (retract stroke) Internal urethane cushions (extend stroke) Close fit dowel pin holes, standard on all holes. Accessories Include: adjustable stroke collars and pads sensor ready kits.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Guided Slides - GS_20 - Compact Automation
Westminster, SC, United States
Guided Slides
GS_20
Guided Slides GS_20
Features: Slim compact Design High load capacity, long life 5 Bore sizes Stroke lengths up to 75mm (3”) Longer strokes available upon request Imperial and metric mounting styles Self-lubricating composite bearings External urethane pads (retract stroke) Internal urethane cushions (extend stroke) Close fit dowel pin holes, standard on all holes. Accessories Include: adjustable stroke collars and pads sensor ready kits.

Features:

  • Slim compact Design
  • High load capacity, long life
  • 5 Bore sizes
  • Stroke lengths up to 75mm (3”)
  • Longer strokes available upon request
  • Imperial and metric mounting styles
  • Self-lubricating composite bearings
  • External urethane pads (retract stroke)
  • Internal urethane cushions (extend stroke)
  • Close fit dowel pin holes, standard on all holes.
  • Accessories Include: adjustable stroke collars and pads sensor ready kits.
Supplier's Site

Technical Specifications

  Compact Automation
Product Category Linear Thrusters
Product Number GS_20
Product Name Guided Slides
Device Type Pneumatic Thruster
Stroke or X-Axis Travel 0.9843 to 2.95 inch (25 to 75 mm)
Operating Pressure 20 to 150 psi (14.08 to 106 m H2O)
Bore Size 0.7874 inch (20 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Guided Slides - GS_12 - Compact Automation
Compact Automation
Specs
Device Type Pneumatic Thruster
Stroke or X-Axis Travel 0.4724 to 1.57 inch (12 to 40 mm)
Operating Pressure 20 to 150 psi (14.08 to 106 m H2O)
View Details
Guided Air Cylinders - GC 4000 - Compact Automation
Specs
Device Type Pneumatic Thruster
Stroke or X-Axis Travel 0.3937 to 5.91 inch (10 to 150 mm)
Bore Size 0.4724 to 1.57 inch (12 to 40 mm)
View Details
Guided Air Cylinders - GC 3000 - Compact Automation
Specs
Device Type Pneumatic Thruster
Stroke or X-Axis Travel 0.3937 to 5.91 inch (10 to 150 mm)
Bore Size 0.4724 to 1.57 inch (12 to 40 mm)
View Details
Guided Cylinders - GC 2000 - Compact Automation
Compact Automation
Specs
Device Type Pneumatic Thruster
Stroke or X-Axis Travel 0.1250 to 3 inch (3.17 to 76.2 mm)
Operating Pressure 250 psi (176 m H2O)
View Details