CyberTouch 17in Touch Screen LCD Open Frame/Rear Mount S1780

Description
17in Touch Screen LCD Monitor Open Frame/Rear Mount S1780U USB S1780S Serial S1780-Mac Mac mini S1780-Mac/Win7 Mac mini/Win 7 is professional-grade 17" integrated touch screen LCD wide screen monitor designed for open frame/rear mount applications. It utilizes a 17" diagonal color TFT LCD as display and a resistive touch screen as input device. Touch screen communication to CPU is RS232 or USB. The S1780 is also available with Mac mini attached.
Datasheet
Description
17in Touch Screen LCD Monitor Open Frame/Rear Mount S1780U USB S1780S Serial S1780-Mac Mac mini S1780-Mac/Win7 Mac mini/Win 7 is professional-grade 17" integrated touch screen LCD wide screen monitor designed for open frame/rear mount applications. It utilizes a 17" diagonal color TFT LCD as display and a resistive touch screen as input device. Touch screen communication to CPU is RS232 or USB. The S1780 is also available with Mac mini attached.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
17in Touch Screen LCD Open Frame/Rear Mount - S1780 - CyberTouch
Newbury Park, CA, USA
17in Touch Screen LCD Open Frame/Rear Mount
S1780
17in Touch Screen LCD Open Frame/Rear Mount S1780
17in Touch Screen LCD Monitor Open Frame/Rear Mount S1780U USB S1780S Serial S1780-Mac Mac mini S1780-Mac/Win7 Mac mini/Win 7 is professional-grade 17" integrated touch screen LCD wide screen monitor designed for open frame/rear mount applications. It utilizes a 17" diagonal color TFT LCD as display and a resistive touch screen as input device. Touch screen communication to CPU is RS232 or USB. The S1780 is also available with Mac mini attached.

17in Touch Screen LCD Monitor Open Frame/Rear Mount

S1780UUSB
S1780SSerial
S1780-MacMac mini
S1780-Mac/Win7Mac mini/Win 7

is professional-grade 17" integrated touch screen LCD wide screen monitor designed for open frame/rear mount applications. It utilizes a 17" diagonal color TFT LCD as display and a resistive touch screen as input device. Touch screen communication to CPU is RS232 or USB. The S1780 is also available with Mac mini attached.

Supplier's Site Datasheet

Technical Specifications

  CyberTouch
Product Category Touch Screen Displays
Product Number S1780
Product Name 17in Touch Screen LCD Open Frame/Rear Mount
Style External
Screen Type LCD or other Flat Panel Display
Mounting Options Open Frame
External Connections Serial Interface; Parallel Interface
Unlock Full Specs
to access all available technical data

Similar Products

Control Panel - 762-5304/8000-002 - WAGO
Specs
Screen Type LCD or other Flat Panel Display
Mounting Options Clamping elements (included) or VESA mount (4 x M4x8)
Sensor Type Capacitive
View Details
Four-Wire Analog Resistive Touch Screen with Gold Plated Tail - FTAS00-15AN-4A - NKK Switches
Specs
External Connections Serial Interface; USB
Sensor Type Resistive
Screen Width 9.67 inch (246 mm)
View Details
3 suppliers