CyberPower Systems (USA), Inc. Ups, 120Vac, 425Va / 260W; No. Of Outlets Cyber Power Systems ST425

Description
UPS, 120VAC, 425VA / 260W; No. of Outlets:8Outlets; Capacity (VA / W):425VA / 260W; Input Voltage AC Max:140V; Output Voltage:120VAC; Backup Time - Full Load:1.5min; Product Range:Standby UPS Series; Length:3.2"; Width:8.3" RoHS Compliant: No
Datasheet
Description
UPS, 120VAC, 425VA / 260W; No. of Outlets:8Outlets; Capacity (VA / W):425VA / 260W; Input Voltage AC Max:140V; Output Voltage:120VAC; Backup Time - Full Load:1.5min; Product Range:Standby UPS Series; Length:3.2"; Width:8.3" RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ups, 120Vac, 425Va / 260W; No. Of Outlets Cyber Power Systems - 38AH5400 - Newark, An Avnet Company
Chicago, IL, United States
Ups, 120Vac, 425Va / 260W; No. Of Outlets Cyber Power Systems
38AH5400
Ups, 120Vac, 425Va / 260W; No. Of Outlets Cyber Power Systems 38AH5400
UPS, 120VAC, 425VA / 260W; No. of Outlets:8Outlets; Capacity (VA / W):425VA / 260W; Input Voltage AC Max:140V; Output Voltage:120VAC; Backup Time - Full Load:1.5min; Product Range:Standby UPS Series; Length:3.2"; Width:8.3" RoHS Compliant: No

UPS, 120VAC, 425VA / 260W; No. of Outlets:8Outlets; Capacity (VA / W):425VA / 260W; Input Voltage AC Max:140V; Output Voltage:120VAC; Backup Time - Full Load:1.5min; Product Range:Standby UPS Series; Length:3.2"; Width:8.3" RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 38AH5400
Product Name Ups, 120Vac, 425Va / 260W; No. Of Outlets Cyber Power Systems
DC Output Voltage ? to 120.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIL DC-DC Converters -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
AC AC Wall Power Adapters - WAU120-1000-S-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature -10 to 50 C (14 to 122 F)
View Details