CyberPower Systems (USA), Inc. Ups, 120Vac, 1Kva / 900W; No. Of Outlets Cyber Power Systems PR1000LCDRT2U

Description
UPS, 120VAC, 1KVA / 900W; No. of Outlets:8Outlets; Capacity (VA / W):1kVA / 900W; Input Voltage AC Max:150V; Output Voltage:120VAC; Backup Time - Full Load:7min; Product Range:Smart App Sinewave UPS Series; Length:15.75" RoHS Compliant: Yes
Datasheet
Description
UPS, 120VAC, 1KVA / 900W; No. of Outlets:8Outlets; Capacity (VA / W):1kVA / 900W; Input Voltage AC Max:150V; Output Voltage:120VAC; Backup Time - Full Load:7min; Product Range:Smart App Sinewave UPS Series; Length:15.75" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ups, 120Vac, 1Kva / 900W; No. Of Outlets Cyber Power Systems - 38AH5305 - Newark, An Avnet Company
Chicago, IL, United States
Ups, 120Vac, 1Kva / 900W; No. Of Outlets Cyber Power Systems
38AH5305
Ups, 120Vac, 1Kva / 900W; No. Of Outlets Cyber Power Systems 38AH5305
UPS, 120VAC, 1KVA / 900W; No. of Outlets:8Outlets; Capacity (VA / W):1kVA / 900W; Input Voltage AC Max:150V; Output Voltage:120VAC; Backup Time - Full Load:7min; Product Range:Smart App Sinewave UPS Series; Length:15.75" RoHS Compliant: Yes

UPS, 120VAC, 1KVA / 900W; No. of Outlets:8Outlets; Capacity (VA / W):1kVA / 900W; Input Voltage AC Max:150V; Output Voltage:120VAC; Backup Time - Full Load:7min; Product Range:Smart App Sinewave UPS Series; Length:15.75" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 38AH5305
Product Name Ups, 120Vac, 1Kva / 900W; No. Of Outlets Cyber Power Systems
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

UDP6942B 360W DC Switching Power Supply 60V/15A - UDP6942B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-2249-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Programmable Linear DC Power Supply - SPD3303C - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Linear Power Supply
Form Factor Desktop / Free Standing; Rack Mount (optional feature)
View Details
PS-24-M2 Open Power Supply - PS-24-M2 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details