CyberPower Systems (USA), Inc. Ups, 120Vac, 1Kva / 800W; No. Of Outlets Cyber Power Systems PR1000LCDRT1U

Description
UPS, 120VAC, 1KVA / 800W; No. of Outlets:7Outlets; Capacity (VA / W):1kVA / 800W; Input Voltage AC Max:150V; Output Voltage:120VAC; Backup Time - Full Load:3.5min; Product Range:Smart App Sinewave UPS Series; Length:19.5" RoHS Compliant: Yes
Datasheet
Description
UPS, 120VAC, 1KVA / 800W; No. of Outlets:7Outlets; Capacity (VA / W):1kVA / 800W; Input Voltage AC Max:150V; Output Voltage:120VAC; Backup Time - Full Load:3.5min; Product Range:Smart App Sinewave UPS Series; Length:19.5" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ups, 120Vac, 1Kva / 800W; No. Of Outlets Cyber Power Systems - 38AH5304 - Newark, An Avnet Company
Chicago, IL, United States
Ups, 120Vac, 1Kva / 800W; No. Of Outlets Cyber Power Systems
38AH5304
Ups, 120Vac, 1Kva / 800W; No. Of Outlets Cyber Power Systems 38AH5304
UPS, 120VAC, 1KVA / 800W; No. of Outlets:7Outlets; Capacity (VA / W):1kVA / 800W; Input Voltage AC Max:150V; Output Voltage:120VAC; Backup Time - Full Load:3.5min; Product Range:Smart App Sinewave UPS Series; Length:19.5" RoHS Compliant: Yes

UPS, 120VAC, 1KVA / 800W; No. of Outlets:7Outlets; Capacity (VA / W):1kVA / 800W; Input Voltage AC Max:150V; Output Voltage:120VAC; Backup Time - Full Load:3.5min; Product Range:Smart App Sinewave UPS Series; Length:19.5" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 38AH5304
Product Name Ups, 120Vac, 1Kva / 800W; No. Of Outlets Cyber Power Systems
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Supply - SDR-120-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 2.5 amps
View Details
PS-24-M2 Open Power Supply - PS-24-M2 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details