CyberPower Systems (USA), Inc. Usb Charger, Type A, 3 Port, Panel; Product Range Cyber Power Systems P2WU

Description
USB CHARGER, TYPE A, 3 PORT, PANEL; Product Range:-; Current Rating:-; Voltage Rating VAC:125V; USB Standard:-; No. of USB Ports:3 Ports; USB Connector Type:USB Type A; Connector Colour:White; Connector Mounting:- RoHS Compliant: Yes
Datasheet
Description
USB CHARGER, TYPE A, 3 PORT, PANEL; Product Range:-; Current Rating:-; Voltage Rating VAC:125V; USB Standard:-; No. of USB Ports:3 Ports; USB Connector Type:USB Type A; Connector Colour:White; Connector Mounting:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb Charger, Type A, 3 Port, Panel; Product Range Cyber Power Systems - 38AH5335 - Newark, An Avnet Company
Chicago, IL, United States
Usb Charger, Type A, 3 Port, Panel; Product Range Cyber Power Systems
38AH5335
Usb Charger, Type A, 3 Port, Panel; Product Range Cyber Power Systems 38AH5335
USB CHARGER, TYPE A, 3 PORT, PANEL; Product Range:-; Current Rating:-; Voltage Rating VAC:125V; USB Standard:-; No. of USB Ports:3 Ports; USB Connector Type:USB Type A; Connector Colour:White; Connector Mounting:- RoHS Compliant: Yes

USB CHARGER, TYPE A, 3 PORT, PANEL; Product Range:-; Current Rating:-; Voltage Rating VAC:125V; USB Standard:-; No. of USB Ports:3 Ports; USB Connector Type:USB Type A; Connector Colour:White; Connector Mounting:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 38AH5335
Product Name Usb Charger, Type A, 3 Port, Panel; Product Range Cyber Power Systems
Connector Type USB
Unlock Full Specs
to access all available technical data

Similar Products

USB Connectors - 329097 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type USB
Geometry Straight
View Details
DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details