CyberPower Systems (USA), Inc. Power Outlet Strip, 1 Outlet, 125V; No. Of Outlets Cyber Power Systems MP1043WW

Description
POWER OUTLET STRIP, 1 OUTLET, 125V; No. of Outlets:1Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:125V; Plug Type:NEMA 1-15P; Cable Length:-; Product Range:- RoHS Compliant: Yes
Description
POWER OUTLET STRIP, 1 OUTLET, 125V; No. of Outlets:1Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:125V; Plug Type:NEMA 1-15P; Cable Length:-; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Power Outlet Strip, 1 Outlet, 125V; No. Of Outlets Cyber Power Systems - 38AH5192 - Newark, An Avnet Company
Chicago, IL, United States
Power Outlet Strip, 1 Outlet, 125V; No. Of Outlets Cyber Power Systems
38AH5192
Power Outlet Strip, 1 Outlet, 125V; No. Of Outlets Cyber Power Systems 38AH5192
POWER OUTLET STRIP, 1 OUTLET, 125V; No. of Outlets:1Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:125V; Plug Type:NEMA 1-15P; Cable Length:-; Product Range:- RoHS Compliant: Yes

POWER OUTLET STRIP, 1 OUTLET, 125V; No. of Outlets:1Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:125V; Plug Type:NEMA 1-15P; Cable Length:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Strips
Product Number 38AH5192
Product Name Power Outlet Strip, 1 Outlet, 125V; No. Of Outlets Cyber Power Systems
Number of Outlets 1
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584C6TW20 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Unit Type Cord
Certifications REACH
View Details
North American 4-position Socket Strip - 85010360 - Interpower
Specs
Voltage 125VAC
Number of Outlets 4
Current 15.0 amps
View Details
Extension Leads & Cable Reels - 6963613 - RS Components, Ltd.
Specs
Number of Outlets 4
Outlets Type g - british
Features On-Off Switch
View Details
Free Standing power strip with Quick Charge - OME003.3A1U1C.4 - Omni Electrical
Specs
Voltage 120V
Frequency 60Hz
Current 12.0 amps
View Details