350VA 8 Outlet Standby UPS with 3 ECO Outlets; Power Supply Approvals:ITE; No. of Outlets:8Outlets; Capacity (VA / W):350VA / 225W; Input Voltage AC Max:120V; Output Voltage:120V; Backup Time - Full Load:-; Product Range:
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 04X3575 |
| Product Name | 350Va 8 Outlet Standby Ups With 3 Eco Outlets; Power Supply Approvals Cyber Power Systems |
| DC Output Voltage | 120.0 volts |