CyberPower Systems (USA), Inc. Surge Protector, 75Ka, 125V, 7Outlet, 8 ; No. Of Outlets Cyber Power Systems CSP708T

Description
SURGE PROTECTOR, 75KA, 125V, 7OUTLET, 8 ; No. of Outlets:7Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:125V; Plug Type:NEMA 5-15P; Cable Length:8ft; Peak Surge Current:75kA; Energy Rating:1650J RoHS Compliant: Yes
Datasheet
Description
SURGE PROTECTOR, 75KA, 125V, 7OUTLET, 8 ; No. of Outlets:7Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:125V; Plug Type:NEMA 5-15P; Cable Length:8ft; Peak Surge Current:75kA; Energy Rating:1650J RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surge Protector, 75Ka, 125V, 7Outlet, 8 ; No. Of Outlets Cyber Power Systems - 38AH5174 - Newark, An Avnet Company
Chicago, IL, United States
Surge Protector, 75Ka, 125V, 7Outlet, 8 ; No. Of Outlets Cyber Power Systems
38AH5174
Surge Protector, 75Ka, 125V, 7Outlet, 8 ; No. Of Outlets Cyber Power Systems 38AH5174
SURGE PROTECTOR, 75KA, 125V, 7OUTLET, 8 ; No. of Outlets:7Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:125V; Plug Type:NEMA 5-15P; Cable Length:8ft; Peak Surge Current:75kA; Energy Rating:1650J RoHS Compliant: Yes

SURGE PROTECTOR, 75KA, 125V, 7OUTLET, 8 ; No. of Outlets:7Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:125V; Plug Type:NEMA 5-15P; Cable Length:8ft; Peak Surge Current:75kA; Energy Rating:1650J RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Strips
Product Number 38AH5174
Product Name Surge Protector, 75Ka, 125V, 7Outlet, 8 ; No. Of Outlets Cyber Power Systems
Number of Outlets 7
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1585H10B1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 125VAC
Number of Outlets 10
Current 15.0 amps
View Details
Continental European 5-Position Socket Strip - 85023050 - Interpower
Specs
Voltage 100~240VAC
Number of Outlets 5
Current 16.0 amps
View Details
Extension Leads & Cable Reels - 6963623 - RS Components, Ltd.
Specs
Number of Outlets 6
Outlets Type g - british
Protection Thermal Fuse
View Details
Wireless Power Socket Quick Charge 65w - OME002.3A1U1C - Omni Electrical
Specs
Voltage 120V
Frequency 60Hz
Current 15.0 amps
View Details