CyberPower Systems (USA), Inc. Surge Protector, 60Ka, 125V, 7Outlet/12 ; No. Of Outlets Cyber Power Systems CSB7012

Description
SURGE PROTECTOR, 60KA, 125V, 7OUTLET/12 ; No. of Outlets:7Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:125V; Plug Type:NEMA 5-15P; Cable Length:12ft; Peak Surge Current:60kA; Energy Rating:1500J RoHS Compliant: Yes
Datasheet
Description
SURGE PROTECTOR, 60KA, 125V, 7OUTLET/12 ; No. of Outlets:7Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:125V; Plug Type:NEMA 5-15P; Cable Length:12ft; Peak Surge Current:60kA; Energy Rating:1500J RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surge Protector, 60Ka, 125V, 7Outlet/12 ; No. Of Outlets Cyber Power Systems - 38AH5161 - Newark, An Avnet Company
Chicago, IL, United States
Surge Protector, 60Ka, 125V, 7Outlet/12 ; No. Of Outlets Cyber Power Systems
38AH5161
Surge Protector, 60Ka, 125V, 7Outlet/12 ; No. Of Outlets Cyber Power Systems 38AH5161
SURGE PROTECTOR, 60KA, 125V, 7OUTLET/12 ; No. of Outlets:7Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:125V; Plug Type:NEMA 5-15P; Cable Length:12ft; Peak Surge Current:60kA; Energy Rating:1500J RoHS Compliant: Yes

SURGE PROTECTOR, 60KA, 125V, 7OUTLET/12 ; No. of Outlets:7Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:125V; Plug Type:NEMA 5-15P; Cable Length:12ft; Peak Surge Current:60kA; Energy Rating:1500J RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Strips
Product Number 38AH5161
Product Name Surge Protector, 60Ka, 125V, 7Outlet/12 ; No. Of Outlets Cyber Power Systems
Number of Outlets 7
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583T6A1BKAM - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120 VAC
Number of Outlets 6
Current 15.0 amps
View Details
4-Position Accessory Power Strip w/Connector Locks - 852J2D27 - Interpower
Specs
Voltage 125~240VAC
Number of Outlets 4
Current 10.0 amps
View Details
Extension Leads & Cable Reels - 7685403 - RS Components, Ltd.
Specs
Voltage 230 v
Number of Outlets 10
Outlets Type f - german schuko
View Details
Mobile Power Station with Quick Charge - OME003.3A1U1C.2 - Omni Electrical
Specs
Voltage 120V
Frequency 60Hz
Current 12.0 amps
View Details