CyberPower Systems (USA), Inc. Surge Protector, 45Ka, 125V, 6Outlet, 4 ; No. Of Outlets Cyber Power Systems CSB604

Description
SURGE PROTECTOR, 45KA, 125V, 6OUTLET, 4 ; No. of Outlets:6Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:125V; Plug Type:NEMA 5-15P; Cable Length:4ft; Peak Surge Current:45kA; Energy Rating:900J RoHS Compliant: Yes
Datasheet
Description
SURGE PROTECTOR, 45KA, 125V, 6OUTLET, 4 ; No. of Outlets:6Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:125V; Plug Type:NEMA 5-15P; Cable Length:4ft; Peak Surge Current:45kA; Energy Rating:900J RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surge Protector, 45Ka, 125V, 6Outlet, 4 ; No. Of Outlets Cyber Power Systems - 38AH5157 - Newark, An Avnet Company
Chicago, IL, United States
Surge Protector, 45Ka, 125V, 6Outlet, 4 ; No. Of Outlets Cyber Power Systems
38AH5157
Surge Protector, 45Ka, 125V, 6Outlet, 4 ; No. Of Outlets Cyber Power Systems 38AH5157
SURGE PROTECTOR, 45KA, 125V, 6OUTLET, 4 ; No. of Outlets:6Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:125V; Plug Type:NEMA 5-15P; Cable Length:4ft; Peak Surge Current:45kA; Energy Rating:900J RoHS Compliant: Yes

SURGE PROTECTOR, 45KA, 125V, 6OUTLET, 4 ; No. of Outlets:6Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:125V; Plug Type:NEMA 5-15P; Cable Length:4ft; Peak Surge Current:45kA; Energy Rating:900J RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Strips
Product Number 38AH5157
Product Name Surge Protector, 45Ka, 125V, 6Outlet, 4 ; No. Of Outlets Cyber Power Systems
Number of Outlets 6
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1582T8D1BK - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120 VAC
Number of Outlets 8
Current 15.0 amps
View Details
6-Position APS - 2 Switched, 4 Non-Switched - 85010130 - Interpower
Specs
Voltage 100~240VAC
Number of Outlets 6
Current 10.0 amps
View Details
Extension Leads & Cable Reels - 7685504 - RS Components, Ltd.
Specs
Voltage 230 v
Number of Outlets 4
Outlets Type e - french
View Details
Mobile Power Station with Quick Charge - OME003.3A1U1C.2 - Omni Electrical
Specs
Voltage 120V
Frequency 60Hz
Current 12.0 amps
View Details