CyberPower Systems (USA), Inc. Surge Protector, 45Ka, 125V, 3 Outlet; No. Of Outlets Cyber Power Systems CSB300W

Description
SURGE PROTECTOR, 45KA, 125V, 3 OUTLET; No. of Outlets:3Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:125V; Plug Type:NEMA 5-15P; Cable Length:-; Peak Surge Current:45kA; Energy Rating:900J; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SURGE PROTECTOR, 45KA, 125V, 3 OUTLET; No. of Outlets:3Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:125V; Plug Type:NEMA 5-15P; Cable Length:-; Peak Surge Current:45kA; Energy Rating:900J; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surge Protector, 45Ka, 125V, 3 Outlet; No. Of Outlets Cyber Power Systems - 11X5610 - Newark, An Avnet Company
Chicago, IL, United States
Surge Protector, 45Ka, 125V, 3 Outlet; No. Of Outlets Cyber Power Systems
11X5610
Surge Protector, 45Ka, 125V, 3 Outlet; No. Of Outlets Cyber Power Systems 11X5610
SURGE PROTECTOR, 45KA, 125V, 3 OUTLET; No. of Outlets:3Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:125V; Plug Type:NEMA 5-15P; Cable Length:-; Peak Surge Current:45kA; Energy Rating:900J; Product Range:- RoHS Compliant: Yes

SURGE PROTECTOR, 45KA, 125V, 3 OUTLET; No. of Outlets:3Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:125V; Plug Type:NEMA 5-15P; Cable Length:-; Peak Surge Current:45kA; Energy Rating:900J; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Strips
Product Number 11X5610
Product Name Surge Protector, 45Ka, 125V, 3 Outlet; No. Of Outlets Cyber Power Systems
Number of Outlets 3
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1585H15C1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 125VAC
Number of Outlets 15
Current 15.0 amps
View Details
4 Position IEC Accessory Power Strip - 852J2D08 - Interpower
Specs
Voltage 125~240VAC
Number of Outlets 4
Current 10.0 amps
View Details
Extension Leads & Cable Reels - 6963648 - RS Components, Ltd.
Specs
Number of Outlets 4
Outlets Type g - british
Features On-Off Switch
View Details
Wireless Power Socket 65w - OME001.2A2U1C - Omni Electrical
Specs
Voltage 120V
Frequency 60Hz
Current 15.0 amps
View Details