CyberPower Systems (USA), Inc. Power Supply CP550SLG

Description
POWER SUPPLY, STANDBY TOPOLOGY, 550 VAC / 330W, 120 V, 8 OUTLET, 5 FT CORD LENGTH, 4 MS TRANSFER TIME, 2 MINUTE BACKUP TIME, SIMULATED SINE WAVE. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
POWER SUPPLY, STANDBY TOPOLOGY, 550 VAC / 330W, 120 V, 8 OUTLET, 5 FT CORD LENGTH, 4 MS TRANSFER TIME, 2 MINUTE BACKUP TIME, SIMULATED SINE WAVE. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply - 108773148 - Radwell International
Willingboro, NJ, United States
Power Supply
108773148
Power Supply 108773148
POWER SUPPLY, STANDBY TOPOLOGY, 550 VAC / 330W, 120 V, 8 OUTLET, 5 FT CORD LENGTH, 4 MS TRANSFER TIME, 2 MINUTE BACKUP TIME, SIMULATED SINE WAVE. FREE 2 YEAR RADWELL WARRANTY

POWER SUPPLY, STANDBY TOPOLOGY, 550 VAC / 330W, 120 V, 8 OUTLET, 5 FT CORD LENGTH, 4 MS TRANSFER TIME, 2 MINUTE BACKUP TIME, SIMULATED SINE WAVE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Power Supply Approvals Cyber Power Systems - 03M7366 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply Approvals Cyber Power Systems
03M7366
Power Supply Approvals Cyber Power Systems 03M7366
Power Supply Approvals:ITE; No. of Outlets:6Outlets; Capacity (VA / W):550VA / 330W; Input Voltage AC Max:140V; Output Voltage:120V; Backup Time - Full Load:2min; Product Range:-; Length:10.75"; Width:3.25"; Height:6.25" RoHS Compliant: Yes

Power Supply Approvals:ITE; No. of Outlets:6Outlets; Capacity (VA / W):550VA / 330W; Input Voltage AC Max:140V; Output Voltage:120V; Backup Time - Full Load:2min; Product Range:-; Length:10.75"; Width:3.25"; Height:6.25" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 108773148 03M7366
Product Name Power Supply Power Supply Approvals Cyber Power Systems
AC Output Voltage 550.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ac/dc Din Rail Power Supply, Switch Mode, Fixed, 110 V, 240 V, 12 W, 24 V, 500 Ma Rohs Compliant Finder - 89W0456 - Newark, An Avnet Company
Specs
Type DC Power Supply
Regulatory Compliance RoHS Compliant
View Details
Current Source Power Unit - 4103C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
Programmable Switching DC Power Supply - SPS5083X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
Microprocessor-ControlledElectronic Unit - EBS852 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details