6 Outlet Surge Suppressor; No. of Outlets:6Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:-; Cable Length:4ft; Peak Surge Current:67kA; Energy Rating:1500J; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Strips |
| Product Number | 73T6070 |
| Product Name | 6 Outlet Surge Suppressor; No. Of Outlets Cyber Power Systems |
| Number of Outlets | 6 |