Rocker Switch SPST 13A (AC) 125V Panel Mount, Snap-In
SWITCH ROCKER SPST 13A 125V
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Rocker Switches | Rocker Switches |
| Product Number | CWI474-ND | GRS-4011-0118 |
| Product Name | Rocker Switches | Switches - Rocker Switches |
| Switch Function | Maintained | |
| Maintained Contact Switch Function | ON/OFF | ON/OFF |
| Pole & Throw Specifications | Single Pole, Single Throw | Single Pole, Single Throw; SPST |
| Terminal Type | Quick Connect / Blade | Quick Connect - 0.187\" (4.7mm) |
| Length / Diameter | 0.7559 inch (19.2 mm) |