Pushbutton Switch SPST-NO Standard, Illuminated Panel Mount, Snap-In
Pushbutton Switches (ON)-OFF Pushbutton LED IP65
SWITCH PUSH SPST-NO 10A 125V
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | CW152-ND | GPB527C2L02BR1 | GPB527C2L02BR1 |
| Product Name | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton | |
| Switch Function | Momentary Contact | Momentary Contact | |
| Configuration | Normally Open (NO) | ||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | |
| Terminal Type | Quick Connect/Blade |