Slide Switch 4P3T Through Hole
Slide Switches Mini Slide Switch
SWITCH SLIDE 4P3T 3A 125V
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches |
| Product Number | CWI426-ND | G-169S-0006 | G-169S-0006 |
| Product Name | Slide Switches | Slide Switches | Switches - Slide Switches |
| Terminal Type | Straight PC Pins | ||
| Operating Temp | 14 to 219 F (-10 to 104 C) | 14 to 219 F (-10 to 104 C) | |
| Maintained Switch Function | Maintained; ON / ON (Low / High) | ON / ON (Low / High) | |
| Pole & Throw Specifications | 4P3T | 4P3T | |
| Current Rating | 0.5000 to 3 amps | 3 amps |