TE Connectivity Switches - Slide Switches ASE62L

Description
SWITCH SLIDE 6PDT 300MA 115V
Datasheet
Description
SWITCH SLIDE 6PDT 300MA 115V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Switches - Slide Switches
ASE62L
Switches - Slide Switches ASE62L
SWITCH SLIDE 6PDT 300MA 115V

SWITCH SLIDE 6PDT 300MA 115V

Supplier's Site
Slide Switch; Contact Configuration Alcoswitch Te Connectivity - 92F2858 - Newark, An Avnet Company
Chicago, IL, United States
Slide Switch; Contact Configuration Alcoswitch Te Connectivity
92F2858
Slide Switch; Contact Configuration Alcoswitch Te Connectivity 92F2858
Slide Switch; Contact Configuration:6PDT; Switch Operation:-; Switch Mounting:Surface Mount; Product Range:AS Series; Contact Current Max:300mA; Contact Voltage AC Max:115VAC; Contact Voltage DC Max:28VDC; Orientation:Vertical RoHS Compliant: No

Slide Switch; Contact Configuration:6PDT; Switch Operation:-; Switch Mounting:Surface Mount; Product Range:AS Series; Contact Current Max:300mA; Contact Voltage AC Max:115VAC; Contact Voltage DC Max:28VDC; Orientation:Vertical RoHS Compliant: No

Supplier's Site
Sheung Wan, Hong Kong
Slide Switches
ASE62L
Slide Switches ASE62L
Slide Switches 6PDT L BEND SMT TERMS

Slide Switches 6PDT L BEND SMT TERMS

Buy Now Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Slide Switches Slide Switches Slide Switches
Product Number ASE62L 92F2858 ASE62L
Product Name Switches - Slide Switches Slide Switch; Contact Configuration Alcoswitch Te Connectivity Slide Switches
Operating Temp -40 to 176 F (-40 to 80 C)
Maintained Switch Function ON / ON (Low / High)
Momentary Switch Function Other Momentary Contact; On-On
Pole & Throw Specifications 6PDT
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Slide Switches - 5-1437580-9 - TE Connectivity
Specs
Terminal Type Straight PC Pins
Agency Approvals UL Listed
Current Rating 0.3000 amps
View Details
Slide Switches - 7347309P - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Solder Terminals; Solder
Pole & Throw Specifications Single Pole, Double Throw (SPDT); SPDT
View Details
Ultra-Miniature Slide - SS22SDH4 - NKK Switches
Specs
Terminal Type PC Pin
Current Rating 0.4000 amps
AC Voltage Rating 28 volts
View Details
7 suppliers