CviLux Corporation Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins CI1102M1VR0-NH

Description
Win Source Part Number: 1338414-CI1102M1VR0- NH Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Series: CI11 Number of Positions: 2 Features: Pick and Place, Solder Retention Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Detent Lock Package: Tape & Reel Contact Material: Phosphor Bronze Voltage Rating: 50VAC Material Flammability Rating: UL94 V-0 Standard Package: 1,000 Insulation Material: Polyamide (PA6T) , Nylon 6T, Glass Filled, Halogen Free Style: Board to Cable/Wire Pitch - Mating: 0.039" (1.00mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 100.0µin (2.54µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 100.0µin (2.54µm) Insulation Color: Natural Mounting Type: Surface Mount Shrouding: Shrouded - 4 Wall Insulation Height: 0.169" (4.30mm) Contact Shape: Rectangular Temperature Range - Operating: -25°C ~ 85°C Contact Length - Mating: 0.069" (1.75mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1A (AC/DC) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Cvilux USA Base Product Number: CI1102M1
Request a Quote Datasheet
Description
Win Source Part Number: 1338414-CI1102M1VR0- NH Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Series: CI11 Number of Positions: 2 Features: Pick and Place, Solder Retention Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Detent Lock Package: Tape & Reel Contact Material: Phosphor Bronze Voltage Rating: 50VAC Material Flammability Rating: UL94 V-0 Standard Package: 1,000 Insulation Material: Polyamide (PA6T) , Nylon 6T, Glass Filled, Halogen Free Style: Board to Cable/Wire Pitch - Mating: 0.039" (1.00mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 100.0µin (2.54µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 100.0µin (2.54µm) Insulation Color: Natural Mounting Type: Surface Mount Shrouding: Shrouded - 4 Wall Insulation Height: 0.169" (4.30mm) Contact Shape: Rectangular Temperature Range - Operating: -25°C ~ 85°C Contact Length - Mating: 0.069" (1.75mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1A (AC/DC) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Cvilux USA Base Product Number: CI1102M1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1338414-CI1102M1VR0-NH - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1338414-CI1102M1VR0-NH
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1338414-CI1102M1VR0-NH
Win Source Part Number: 1338414-CI1102M1VR0- NH Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Series: CI11 Number of Positions: 2 Features: Pick and Place, Solder Retention Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Detent Lock Package: Tape & Reel Contact Material: Phosphor Bronze Voltage Rating: 50VAC Material Flammability Rating: UL94 V-0 Standard Package: 1,000 Insulation Material: Polyamide (PA6T) , Nylon 6T, Glass Filled, Halogen Free Style: Board to Cable/Wire Pitch - Mating: 0.039" (1.00mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 100.0µin (2.54µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 100.0µin (2.54µm) Insulation Color: Natural Mounting Type: Surface Mount Shrouding: Shrouded - 4 Wall Insulation Height: 0.169" (4.30mm) Contact Shape: Rectangular Temperature Range - Operating: -25°C ~ 85°C Contact Length - Mating: 0.069" (1.75mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1A (AC/DC) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Cvilux USA Base Product Number: CI1102M1

Win Source Part Number: 1338414-CI1102M1VR0-NH
Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Series: CI11
Number of Positions: 2
Features: Pick and Place, Solder Retention
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Detent Lock
Package: Tape & Reel
Contact Material: Phosphor Bronze
Voltage Rating: 50VAC
Material Flammability Rating: UL94 V-0
Standard Package: 1,000
Insulation Material: Polyamide (PA6T) , Nylon 6T, Glass Filled, Halogen Free
Style: Board to Cable/Wire
Pitch - Mating: 0.039" (1.00mm)
Contact Finish - Mating: Tin
Contact Finish Thickness - Mating: 100.0µin (2.54µm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 100.0µin (2.54µm)
Insulation Color: Natural
Mounting Type: Surface Mount
Shrouding: Shrouded - 4 Wall
Insulation Height: 0.169" (4.30mm)
Contact Shape: Rectangular
Temperature Range - Operating: -25°C ~ 85°C
Contact Length - Mating: 0.069" (1.75mm)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1A (AC/DC)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Cvilux USA
Base Product Number: CI1102M1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1338414-CI1102M1VR0-NH
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Product Type IC Headers
Mounting Surface Mount
Voltage Rating 50 volts
Current Rating 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Insulated Top Mount Solder Terminal - 11308 - Keystone Electronics Corp.
Specs
Product Type PCB Pins
Mounting Solder
Voltage Rating 2 volts
View Details
Discrete Sockets - 1613512 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Contact Plating Gold; Nickel; Gold, gold over nickel
View Details
QN-Series: Accelerated life testing solution -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type QFNL; Test
Contacts Pitch 0.3500 mm (0.0138 inches)
View Details
Headers & Wire Housings - G125-FS11205F1P - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details