CviLux Corporation Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets CA3206M1300

Description
Win Source Part Number: 1167181-CA3206M1300 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Receptacles, Female Sockets Series: CA32 Number of Positions: 6 Features: Pick and Place Connector Type: Receptacle Contact Type: Female Socket Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Tape & Reel Contact Material: Phosphor Bronze Voltage Rating: 230VAC/DC Material Flammability Rating: UL94 V-0 Standard Package: 800 Mounting: SMD (SMT) Insulation Material: Thermoplastic Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Red Insulation Height: 0.207" (5.26mm) Contact Shape: Rectangular Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.5A HTSUS: 8536.69.4040 Mfr: Cvilux USA Other Names: 2987-CA3206M1300DKR, 2987-CA3206M1300CT,2 987-CA3206M1300TR
Request a Quote Datasheet
Description
Win Source Part Number: 1167181-CA3206M1300 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Receptacles, Female Sockets Series: CA32 Number of Positions: 6 Features: Pick and Place Connector Type: Receptacle Contact Type: Female Socket Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Tape & Reel Contact Material: Phosphor Bronze Voltage Rating: 230VAC/DC Material Flammability Rating: UL94 V-0 Standard Package: 800 Mounting: SMD (SMT) Insulation Material: Thermoplastic Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Red Insulation Height: 0.207" (5.26mm) Contact Shape: Rectangular Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.5A HTSUS: 8536.69.4040 Mfr: Cvilux USA Other Names: 2987-CA3206M1300DKR, 2987-CA3206M1300CT,2 987-CA3206M1300TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - 1167181-CA3206M1300 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
1167181-CA3206M1300
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 1167181-CA3206M1300
Win Source Part Number: 1167181-CA3206M1300 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Receptacles, Female Sockets Series: CA32 Number of Positions: 6 Features: Pick and Place Connector Type: Receptacle Contact Type: Female Socket Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Tape & Reel Contact Material: Phosphor Bronze Voltage Rating: 230VAC/DC Material Flammability Rating: UL94 V-0 Standard Package: 800 Mounting: SMD (SMT) Insulation Material: Thermoplastic Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Red Insulation Height: 0.207" (5.26mm) Contact Shape: Rectangular Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.5A HTSUS: 8536.69.4040 Mfr: Cvilux USA Other Names: 2987-CA3206M1300DKR, 2987-CA3206M1300CT,2 987-CA3206M1300TR

Win Source Part Number: 1167181-CA3206M1300
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Receptacles, Female Sockets
Series: CA32
Number of Positions: 6
Features: Pick and Place
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Package: Tape & Reel
Contact Material: Phosphor Bronze
Voltage Rating: 230VAC/DC
Material Flammability Rating: UL94 V-0
Standard Package: 800
Mounting: SMD (SMT)
Insulation Material: Thermoplastic
Style: Board to Board or Cable
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Tin
Contact Finish - Post: Tin
Insulation Color: Red
Insulation Height: 0.207" (5.26mm)
Contact Shape: Rectangular
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.5A
HTSUS: 8536.69.4040
Mfr: Cvilux USA
Other Names: 2987-CA3206M1300DKR,2987-CA3206M1300CT,2987-CA3206M1300TR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1167181-CA3206M1300
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Product Type IC Headers
Socket Type Receptacle
Mounting SMT; SMD (SMT)
Voltage Rating 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

TO-3 Socket-PCB Mount - 4600 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Product Type IC Socket
Socket Type Transistor Sockets
View Details
2 suppliers
Discrete Sockets - 1730874 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Mounting Solder
View Details
Mini SIM Card PCB Mount Socket - 80440GDH-081T-128L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 8
View Details
1 1/4
Specs
Product Type IC Socket
View Details