Custom-Pak, Inc. Custom Blow Molded Plastic Wheels

Description
Blow molded wheels can be made lightweight, heavy duty or a combination and they are always economical. They are commonly used on utility carts, refuse containers, lawn & garden products, toys, portable equipment and shipping containers. Custom-Pak offers both stock and custom wheels for transportation, sports, recreational, marine, medical and industrial applications. For customers needing a small order (as low as 500) select from our stock wheel sizes. For larger orders, Custom-Pak can build the perfect wheels for your application. Custom sizes can range from tiny rollers wheels to wheels the size of those on the family SUV. We offer molded, bushing or bearing hub designs. Inserts can provide the look of mag or spinner wheels. Rubber tread strips can provide quite rolling for sound sensitive applications. Custom-Pak blow mold wheels meet every need. Just tell us what you want in your wheel and we will help you get the perfect wheel at a price you will love.
Description
Blow molded wheels can be made lightweight, heavy duty or a combination and they are always economical. They are commonly used on utility carts, refuse containers, lawn & garden products, toys, portable equipment and shipping containers. Custom-Pak offers both stock and custom wheels for transportation, sports, recreational, marine, medical and industrial applications. For customers needing a small order (as low as 500) select from our stock wheel sizes. For larger orders, Custom-Pak can build the perfect wheels for your application. Custom sizes can range from tiny rollers wheels to wheels the size of those on the family SUV. We offer molded, bushing or bearing hub designs. Inserts can provide the look of mag or spinner wheels. Rubber tread strips can provide quite rolling for sound sensitive applications. Custom-Pak blow mold wheels meet every need. Just tell us what you want in your wheel and we will help you get the perfect wheel at a price you will love.

Suppliers

Company
Product
Description
Supplier Links
Custom Blow Molded Plastic Wheels -  - Custom-Pak, Inc.
Clinton, IA, USA
Custom Blow Molded Plastic Wheels
Custom Blow Molded Plastic Wheels
Blow molded wheels can be made lightweight, heavy duty or a combination and they are always economical. They are commonly used on utility carts, refuse containers, lawn & garden products, toys, portable equipment and shipping containers. Custom-Pak offers both stock and custom wheels for transportation, sports, recreational, marine, medical and industrial applications. For customers needing a small order (as low as 500) select from our stock wheel sizes. For larger orders, Custom-Pak can build the perfect wheels for your application. Custom sizes can range from tiny rollers wheels to wheels the size of those on the family SUV. We offer molded, bushing or bearing hub designs. Inserts can provide the look of mag or spinner wheels. Rubber tread strips can provide quite rolling for sound sensitive applications. Custom-Pak blow mold wheels meet every need. Just tell us what you want in your wheel and we will help you get the perfect wheel at a price you will love.

Blow molded wheels can be made lightweight, heavy duty or a combination and they are always economical. They are commonly used on utility carts, refuse containers, lawn & garden products, toys, portable equipment and shipping containers. Custom-Pak offers both stock and custom wheels for transportation, sports, recreational, marine, medical and industrial applications. For customers needing a small order (as low as 500) select from our stock wheel sizes. For larger orders, Custom-Pak can build the perfect wheels for your application. Custom sizes can range from tiny rollers wheels to wheels the size of those on the family SUV. We offer molded, bushing or bearing hub designs. Inserts can provide the look of mag or spinner wheels. Rubber tread strips can provide quite rolling for sound sensitive applications. Custom-Pak blow mold wheels meet every need. Just tell us what you want in your wheel and we will help you get the perfect wheel at a price you will love.

Supplier's Site

Technical Specifications

  Custom-Pak, Inc.
Product Category Wheels
Product Name Custom Blow Molded Plastic Wheels
Wheel Type Plastic
Unlock Full Specs
to access all available technical data

Similar Products

2.36
Specs
Wheel Type V-grooved
Maximum Load 1108 lbs (502 kg)
Wheel Diameter 2.36 inch (59.94 mm)
View Details
Trolley Wheels - 399997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 220 lbs (100 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
RWM Signature Premium™ Wheels - SW Wheels - RWM Casters Company
Specs
Wheel Type Rubber/Plastic; Signature
Specialty Applications Food Service
Maximum Load 225 to 700 lbs (102 to 317 kg)
View Details
Holonomic Robotic Wheels: 48mm Rotacasters -  - Rotacaster Pty Ltd.
Specs
Wheel Type Plastic
Maximum Load 19.84 lbs (9 kg)
Wheel Diameter 1.89 inch (48 mm)
View Details