Magnus Mobility Systems, Inc. Grey Iron Wheel (GI) GI82R-12

Description
For loads where shock causes standard cast iron wheels to crack
Description
For loads where shock causes standard cast iron wheels to crack

Suppliers

Company
Product
Description
Supplier Links
Grey Iron Wheel (GI) - GI82R-12 - Magnus Mobility Systems, Inc.
Orange, CA, USA
Grey Iron Wheel (GI)
GI82R-12
Grey Iron Wheel (GI) GI82R-12
For loads where shock causes standard cast iron wheels to crack

For loads where shock causes standard cast iron wheels to crack

Supplier's Site

Technical Specifications

  Magnus Mobility Systems, Inc.
Product Category Wheels
Product Number GI82R-12
Product Name Grey Iron Wheel (GI)
Wheel Type Metal
Maximum Load 1800 lbs (816 kg)
Wheel Diameter 8 inch (203 mm)
Wheel Width 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 2012768 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 353 lbs (160 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
2.36
Specs
Wheel Type V-grooved
Maximum Load 1108 lbs (502 kg)
Wheel Diameter 2.36 inch (59.94 mm)
View Details
Faultless Caster
Specs
Wheel Type Solid Rubber
Maximum Load 175 lbs (79.37 kg)
Wheel Diameter 3 inch (76.2 mm)
View Details
Full Pneumatic Wheel Assemblies (PN) - 10PN-R - Magnus Mobility Systems, Inc.
Specs
Wheel Type Pneumatic
Maximum Load 410 lbs (186 kg)
Wheel Diameter 10 inch (254 mm)
View Details