Custom MMIC Fundamental Mixer CMD255C3

Description
The CMD255C3 is a general purpose double balanced mixer in a leadless surface mount package that can be used for up- and downconverting applications between 16 and 26 GHz. The CMD255C3 has very high isolation to both the RF and IF ports due to the optimized balun structures, and can operate with an LO drive level as low as +15 dBm. The CMD255C3 can easily be configured as an image reject mixer or single sideband modulator with external hybrids and power splitters. Features High IP3 High isolation Low conversion loss Pb-free RoHS compliant 3x3 SMT package Wide IF bandwidth ECCN EAR99 Life Cycle For new design Package 3x3 mm ceramic QFN RoHS Compliant
Datasheet
Description
The CMD255C3 is a general purpose double balanced mixer in a leadless surface mount package that can be used for up- and downconverting applications between 16 and 26 GHz. The CMD255C3 has very high isolation to both the RF and IF ports due to the optimized balun structures, and can operate with an LO drive level as low as +15 dBm. The CMD255C3 can easily be configured as an image reject mixer or single sideband modulator with external hybrids and power splitters. Features High IP3 High isolation Low conversion loss Pb-free RoHS compliant 3x3 SMT package Wide IF bandwidth ECCN EAR99 Life Cycle For new design Package 3x3 mm ceramic QFN RoHS Compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fundamental Mixer - CMD255C3 - Custom MMIC
Chelmsford, MA, USA
Fundamental Mixer
CMD255C3
Fundamental Mixer CMD255C3
The CMD255C3 is a general purpose double balanced mixer in a leadless surface mount package that can be used for up- and downconverting applications between 16 and 26 GHz. The CMD255C3 has very high isolation to both the RF and IF ports due to the optimized balun structures, and can operate with an LO drive level as low as +15 dBm. The CMD255C3 can easily be configured as an image reject mixer or single sideband modulator with external hybrids and power splitters. Features High IP3 High isolation Low conversion loss Pb-free RoHS compliant 3x3 SMT package Wide IF bandwidth ECCN EAR99 Life Cycle For new design Package 3x3 mm ceramic QFN RoHS Compliant

The CMD255C3 is a general purpose double balanced mixer in a leadless surface mount package that can be used for up- and downconverting applications between 16 and 26 GHz. The CMD255C3 has very high isolation to both the RF and IF ports due to the optimized balun structures, and can operate with an LO drive level as low as +15 dBm. The CMD255C3 can easily be configured as an image reject mixer or single sideband modulator with external hybrids and power splitters.

Features

  • High IP3
  • High isolation
  • Low conversion loss
  • Pb-free RoHS compliant 3x3 SMT package
  • Wide IF bandwidth

ECCN

EAR99

Life Cycle

For new design

Package

  • 3x3 mm ceramic QFN
  • RoHS Compliant
Supplier's Site Datasheet

Technical Specifications

  Custom MMIC
Product Category RF Mixers
Product Number CMD255C3
Product Name Fundamental Mixer
Package Type Surface Mount
LO Power +19
Mixer Type Double Balanced
LO 16000 to 26000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Level 17, SMT Double Balanced Mixer, RF/LO Freq 0.5 - 500 MHz - ADE-1H+ - Mini-Circuits
Specs
Package Type Surface Mount
Mixer Type Double Balanced
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
6 suppliers
Balanced Mixers - NBM-2500-8000 - kTB Solutions
Specs
RF 2500 to 8000 MHz
LO 2500 to 8000 MHz
IF 0.0 to 4000 MHz
View Details
Mixers - CHD-9010 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Flatpack; Flatpack
LO Power +17 dBm; 17
LO 5 to 1000 MHz
View Details