Custom MMIC In-phase Quadrature Mixer CMD252C4

Description
The CMD252C4 is a compact I/Q mixer in a leadless surface mount package that can be used as either an image reject mixer or a single sideband upconverter. The CMD252C4 utilizes two double balanced mixer cells and a 90 degree hybrid. An external IF hybrid is needed to complete the image rejection. The CMD252C4 is a much smaller alternative to higher cost hybrid image reject mixers and single sideband upconverter assemblies. Features High isolation Image rejection: 30 dB Low conversion loss Pb-free RoHS compliant 4x4 mm SMT package Wide IF bandwidth Package 4x4 mm ceramic QFN
Datasheet
Description
The CMD252C4 is a compact I/Q mixer in a leadless surface mount package that can be used as either an image reject mixer or a single sideband upconverter. The CMD252C4 utilizes two double balanced mixer cells and a 90 degree hybrid. An external IF hybrid is needed to complete the image rejection. The CMD252C4 is a much smaller alternative to higher cost hybrid image reject mixers and single sideband upconverter assemblies. Features High isolation Image rejection: 30 dB Low conversion loss Pb-free RoHS compliant 4x4 mm SMT package Wide IF bandwidth Package 4x4 mm ceramic QFN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
In-phase Quadrature Mixer - CMD252C4 - Custom MMIC
Chelmsford, MA, USA
In-phase Quadrature Mixer
CMD252C4
In-phase Quadrature Mixer CMD252C4
The CMD252C4 is a compact I/Q mixer in a leadless surface mount package that can be used as either an image reject mixer or a single sideband upconverter. The CMD252C4 utilizes two double balanced mixer cells and a 90 degree hybrid. An external IF hybrid is needed to complete the image rejection. The CMD252C4 is a much smaller alternative to higher cost hybrid image reject mixers and single sideband upconverter assemblies. Features High isolation Image rejection: 30 dB Low conversion loss Pb-free RoHS compliant 4x4 mm SMT package Wide IF bandwidth Package 4x4 mm ceramic QFN

The CMD252C4 is a compact I/Q mixer in a leadless surface mount package that can be used as either an image reject mixer or a single sideband upconverter. The CMD252C4 utilizes two double balanced mixer cells and a 90 degree hybrid. An external IF hybrid is needed to complete the image rejection. The CMD252C4 is a much smaller alternative to higher cost hybrid image reject mixers and single sideband upconverter assemblies.

Features

  • High isolation
  • Image rejection: 30 dB
  • Low conversion loss
  • Pb-free RoHS compliant 4x4 mm SMT package
  • Wide IF bandwidth

Package

  • 4x4 mm ceramic QFN
Supplier's Site Datasheet

Technical Specifications

  Custom MMIC
Product Category RF Mixers
Product Number CMD252C4
Product Name In-phase Quadrature Mixer
Package Type Surface Mount
LO Power +20
Mixer Type Double Balanced
LO 4000 to 8000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Balanced Mixers - NBM-25000-27500 - kTB Solutions
Specs
RF 25000 to 27500 MHz
LO 23000 to 24500 MHz
IF 1000 to 4000 MHz
View Details
M2-0026LE-2, Triple-Balanced .01 - 26.5 GHz Mixer - M2-0026LE-2 - Marki Microwave LLC
Specs
Package Type microstrip
Mixer Type Triple Balanced; mixers
RF 10 to 26500 MHz
View Details
Mixers - DTF-2A-1250 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Flatpack; Flatpack
LO Power +10 dBm; 10
LO 1 to 3500 MHz
View Details
RF Mixers - 2312-CMD257C4TR-ND - DigiKey
Specs
Package Type Surface Mount; 24-VFQFN Exposed Pad
RF 6000 to 10000 MHz
View Details