Marki Microwave LLC M2-0026LE-2, Triple-Balanced .01 - 26.5 GHz Mixer M2-0026LE-2

Description
M2-0026LE-2 is Not Recommended for New Design. Please refer to T3-20GLES-2 or T3-20GLCTG-2 as the recommended replacement. M2 triple balanced mixers are hybrid assemblies that have been hand-tuned to feature low conversion loss and high isolations. M2 mixers offer ultrabroadband overlapping frequency coverage on all 3 ports. Many M2 mixers have replaced with MM2 mixers with superior performance, repeatability, and availability. M2 mixers suitable for systems where an MM2 mixer is not available.
Request a Quote Datasheet
Description
M2-0026LE-2 is Not Recommended for New Design. Please refer to T3-20GLES-2 or T3-20GLCTG-2 as the recommended replacement. M2 triple balanced mixers are hybrid assemblies that have been hand-tuned to feature low conversion loss and high isolations. M2 mixers offer ultrabroadband overlapping frequency coverage on all 3 ports. Many M2 mixers have replaced with MM2 mixers with superior performance, repeatability, and availability. M2 mixers suitable for systems where an MM2 mixer is not available.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M2-0026LE-2, Triple-Balanced .01 - 26.5 GHz Mixer - M2-0026LE-2 - Marki Microwave LLC
Morgan Hill, CA, United States
M2-0026LE-2, Triple-Balanced .01 - 26.5 GHz Mixer
M2-0026LE-2
M2-0026LE-2, Triple-Balanced .01 - 26.5 GHz Mixer M2-0026LE-2
M2-0026LE-2 is Not Recommended for New Design. Please refer to T3-20GLES-2 or T3-20GLCTG-2 as the recommended replacement. M2 triple balanced mixers are hybrid assemblies that have been hand-tuned to feature low conversion loss and high isolations. M2 mixers offer ultrabroadband overlapping frequency coverage on all 3 ports. Many M2 mixers have replaced with MM2 mixers with superior performance, repeatability, and availability. M2 mixers suitable for systems where an MM2 mixer is not available.

M2-0026LE-2 is Not Recommended for New Design. Please refer to T3-20GLES-2 or T3-20GLCTG-2 as the recommended replacement.


M2 triple balanced mixers are hybrid assemblies that have been hand-tuned to feature low conversion loss and high isolations. M2 mixers offer ultrabroadband overlapping frequency coverage on all 3 ports. Many M2 mixers have replaced with MM2 mixers with superior performance, repeatability, and availability. M2 mixers suitable for systems where an MM2 mixer is not available.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Mixers
Product Number M2-0026LE-2
Product Name M2-0026LE-2, Triple-Balanced .01 - 26.5 GHz Mixer
Package Type microstrip
Unlock Full Specs
to access all available technical data

Similar Products

IRW-0618LXW-1, Image Reject Double-Balanced 6 - 18 GHz Mixer - IRW-0618LXW-1 - Marki Microwave LLC
Specs
Package Type Connectorized; connectorized
Mixer Type Double Balanced; iq-mixers
RF 6000 to 18000 MHz
View Details
MMIQ-1865LCH-2, Passive GaAs MMIC IQ Mixer - MMIQ-1865LCH-2 - Marki Microwave LLC
Specs
Package Type bare-die
Mixer Type iq-mixers
RF 18000 to 65000 MHz
View Details
M1-0208MP, Double-Balanced Mixers - M1-0208MP - Marki Microwave LLC
Specs
Package Type Connectorized; connectorized
Mixer Type Double Balanced; mixers
RF 2000 to 8000 MHz
View Details
M2-0219MZ, Triple-Balanced Mixers - M2-0219MZ - Marki Microwave LLC
Specs
Package Type Connectorized; connectorized
Mixer Type Triple Balanced; mixers
RF 2000 to 19000 MHz
View Details