Custom MMIC Fundamental Mixer CMD251C3

Description
The CMD251C3 is a general purpose double balanced mixer in a leadless surface mount package that can be used for up- and downconverting applications between 4 and 8.5 GHz. The CMD251C3 has very high isolation to both the RF and IF ports due to the optimized balun structures, and can operate with an LO drive level as low as +15 dBm. The CMD251C3 can easily be configured as an image reject mixer or single sideband modulator with external hybrids and power splitters. Features High isolation Low conversion loss Passive double balanced topology Pb-free RoHS compliant 3x3 mm SMT package Wide IF bandwidth Package 3x3 mm ceramic QFN
Datasheet
Description
The CMD251C3 is a general purpose double balanced mixer in a leadless surface mount package that can be used for up- and downconverting applications between 4 and 8.5 GHz. The CMD251C3 has very high isolation to both the RF and IF ports due to the optimized balun structures, and can operate with an LO drive level as low as +15 dBm. The CMD251C3 can easily be configured as an image reject mixer or single sideband modulator with external hybrids and power splitters. Features High isolation Low conversion loss Passive double balanced topology Pb-free RoHS compliant 3x3 mm SMT package Wide IF bandwidth Package 3x3 mm ceramic QFN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fundamental Mixer - CMD251C3 - Custom MMIC
Chelmsford, MA, USA
Fundamental Mixer
CMD251C3
Fundamental Mixer CMD251C3
The CMD251C3 is a general purpose double balanced mixer in a leadless surface mount package that can be used for up- and downconverting applications between 4 and 8.5 GHz. The CMD251C3 has very high isolation to both the RF and IF ports due to the optimized balun structures, and can operate with an LO drive level as low as +15 dBm. The CMD251C3 can easily be configured as an image reject mixer or single sideband modulator with external hybrids and power splitters. Features High isolation Low conversion loss Passive double balanced topology Pb-free RoHS compliant 3x3 mm SMT package Wide IF bandwidth Package 3x3 mm ceramic QFN

The CMD251C3 is a general purpose double balanced mixer in a leadless surface mount package that can be used for up- and downconverting applications between 4 and 8.5 GHz. The CMD251C3 has very high isolation to both the RF and IF ports due to the optimized balun structures, and can operate with an LO drive level as low as +15 dBm. The CMD251C3 can easily be configured as an image reject mixer or single sideband modulator with external hybrids and power splitters.

Features

  • High isolation
  • Low conversion loss
  • Passive double balanced topology
  • Pb-free RoHS compliant 3x3 mm SMT package
  • Wide IF bandwidth

Package

  • 3x3 mm ceramic QFN
Supplier's Site Datasheet

Technical Specifications

  Custom MMIC
Product Category RF Mixers
Product Number CMD251C3
Product Name Fundamental Mixer
Package Type Surface Mount
LO Power +17 dBm
Mixer Type Double Balanced
LO 4000 to 8500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Balanced Mixers - NBM-18000-40000 - kTB Solutions
Specs
RF 18000 to 40000 MHz
LO 26000 to 33000 MHz
IF 6000 to 8000 MHz
View Details
M1-0218LP, Double-Balanced Mixers - M1-0218LP - Marki Microwave LLC
Specs
Package Type Connectorized; connectorized
Mixer Type Double Balanced; mixers
RF 2000 to 18000 MHz
View Details
Mixers - DMG-4B-1700 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Surface Mount; Surface Mount
LO Power +13 dBm; 13
LO 500 to 2000 MHz
View Details
1500 - 3200 MHz Mixer with LO Amplifier - ML485-G - Qorvo
Specs
Package Type MSOP-8
LO Power 0 dBm
RF 1600 to 3200 MHz
View Details
3 suppliers