Custom MMIC I/Q Mixer CMD182

Description
The CMD182 is a compact I/Q mixer die that can be used as either an image reject mixer or a single sideband upconverter. The CMD182 utilizes two double balanced mixer cells and a 90 degree hybrid. An external IF hybrid is needed to complete the image rejection. The CMD182 offers full passivation for increased reliability and moisture protection. Features Low conversion loss High isolation Image rejection: 30 dB Wide IF bandwidth Small die size ECCN EAR99 Life Cycle Released – for new design Package DIE RoHS Compliant
Datasheet
Description
The CMD182 is a compact I/Q mixer die that can be used as either an image reject mixer or a single sideband upconverter. The CMD182 utilizes two double balanced mixer cells and a 90 degree hybrid. An external IF hybrid is needed to complete the image rejection. The CMD182 offers full passivation for increased reliability and moisture protection. Features Low conversion loss High isolation Image rejection: 30 dB Wide IF bandwidth Small die size ECCN EAR99 Life Cycle Released – for new design Package DIE RoHS Compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
I/Q Mixer - CMD182 - Custom MMIC
Chelmsford, MA, USA
I/Q Mixer
CMD182
I/Q Mixer CMD182
The CMD182 is a compact I/Q mixer die that can be used as either an image reject mixer or a single sideband upconverter. The CMD182 utilizes two double balanced mixer cells and a 90 degree hybrid. An external IF hybrid is needed to complete the image rejection. The CMD182 offers full passivation for increased reliability and moisture protection. Features Low conversion loss High isolation Image rejection: 30 dB Wide IF bandwidth Small die size ECCN EAR99 Life Cycle Released – for new design Package DIE RoHS Compliant

The CMD182 is a compact I/Q mixer die that can be used as either an image reject mixer or a single sideband upconverter. The CMD182 utilizes two double balanced mixer cells and a 90 degree hybrid. An external IF hybrid is needed to complete the image rejection. The CMD182 offers full passivation for increased reliability and moisture protection.

Features

  • Low conversion loss
  • High isolation
  • Image rejection: 30 dB
  • Wide IF bandwidth
  • Small die size

ECCN

EAR99

Life Cycle

Released – for new design

Package

  • DIE
  • RoHS Compliant
Supplier's Site Datasheet

Technical Specifications

  Custom MMIC
Product Category RF Mixers
Product Number CMD182
Product Name I/Q Mixer
Package Type DIE
LO Power +25
Intercept Point (IP3) 18 dBm
Mixer Type Single Balanced; Image Reject Mixer
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Balanced Mixers - NBM-25000-27500 - kTB Solutions
Specs
RF 25000 to 27500 MHz
LO 23000 to 24500 MHz
IF 1000 to 4000 MHz
View Details
M1-0412ME-1, Double-Balanced 4 - 12 GHz Mixers - M1-0412ME-1 - Marki Microwave LLC
Specs
Package Type microstrip
Mixer Type Double Balanced; mixers
RF 4000 to 12000 MHz
View Details
Mixers - DTF-2A-1250 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Flatpack; Flatpack
LO Power +10 dBm; 10
LO 1 to 3500 MHz
View Details
16 - 26 GHz (Ku, K Band) General Purpose Double Balanced Mixer - CMD255C3 - Qorvo
Specs
Package Type Surface Mount; Ceramic QFN
LO Power 19 dBm
Intercept Point (IP3) 24 dBm
View Details
2 suppliers