Custom MMIC Fundamental Mixer CMD181

Description
The CMD181 is a general purpose double balanced mixer die that can be used for up- and downconverting applications between 26 and 45 GHz. The CMD181 has very high isolation to both the RF and IF ports due to the optimized balun structures, and can operate with an LO drive level as low as +15 dBm. The CMD181 can easily be configured as an image reject mixer or single sideband modulator with external hybrids and power splitters. Features High isolation Low conversion loss Passive double balanced topology Small die size Wide IF bandwidth ECCN EAR99 Life Cycle Released – for new design Package DIE RoHS Compliant
Datasheet
Description
The CMD181 is a general purpose double balanced mixer die that can be used for up- and downconverting applications between 26 and 45 GHz. The CMD181 has very high isolation to both the RF and IF ports due to the optimized balun structures, and can operate with an LO drive level as low as +15 dBm. The CMD181 can easily be configured as an image reject mixer or single sideband modulator with external hybrids and power splitters. Features High isolation Low conversion loss Passive double balanced topology Small die size Wide IF bandwidth ECCN EAR99 Life Cycle Released – for new design Package DIE RoHS Compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fundamental Mixer - CMD181 - Custom MMIC
Chelmsford, MA, USA
Fundamental Mixer
CMD181
Fundamental Mixer CMD181
The CMD181 is a general purpose double balanced mixer die that can be used for up- and downconverting applications between 26 and 45 GHz. The CMD181 has very high isolation to both the RF and IF ports due to the optimized balun structures, and can operate with an LO drive level as low as +15 dBm. The CMD181 can easily be configured as an image reject mixer or single sideband modulator with external hybrids and power splitters. Features High isolation Low conversion loss Passive double balanced topology Small die size Wide IF bandwidth ECCN EAR99 Life Cycle Released – for new design Package DIE RoHS Compliant

The CMD181 is a general purpose double balanced mixer die that can be used for up- and downconverting applications between 26 and 45 GHz. The CMD181 has very high isolation to both the RF and IF ports due to the optimized balun structures, and can operate with an LO drive level as low as +15 dBm. The CMD181 can easily be configured as an image reject mixer or single sideband modulator with external hybrids and power splitters.

Features

  • High isolation
  • Low conversion loss
  • Passive double balanced topology
  • Small die size
  • Wide IF bandwidth

ECCN

EAR99

Life Cycle

Released – for new design

Package

  • DIE
  • RoHS Compliant
Supplier's Site Datasheet

Technical Specifications

  Custom MMIC
Product Category RF Mixers
Product Number CMD181
Product Name Fundamental Mixer
Package Type DIE
LO Power +17 dBm
Mixer Type Double Balanced
LO 26000 to 45000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Balanced Mixers - NBM-6000-8000 - kTB Solutions
Specs
RF 6000 to 8000 MHz
LO 7000 to 10000 MHz
IF 0.0 to 2000 MHz
View Details
M1R-0726MZ, Double-Balanced Mixers - M1R-0726MZ - Marki Microwave LLC
Specs
Package Type Connectorized; connectorized
Mixer Type Double Balanced; mixers
RF 7000 to 26500 MHz
View Details
Mixers - DMF-8A-250 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Flatpack; Flatpack
LO Power 20
LO 0.5000 to 500 MHz
View Details
800 - 960 MHz MMIC Mixer - MH205A-G - Qorvo
Specs
Package Type SOIC-8
LO Power 17 dBm
RF 800 to 960 MHz
View Details