Custom MMIC Fundamental Mixer CMD180

Description
The CMD180 is a general purpose double balanced mixer in a leadless surface mount package that can be used for up- and downconverting applications between 20 and 32 GHz. The CMD180 has very high isolation to both the RF and IF ports due to the optimized balun structures, and can operate with an LO drive level as low as +9 dBm. The CMD180 can easily be configured as an image reject mixer or single sideband modulator with external hybrids and power splitters. Features High isolation Low conversion loss Passive double balanced topology Small die size Wide IF bandwidth Package DIE
Datasheet
Description
The CMD180 is a general purpose double balanced mixer in a leadless surface mount package that can be used for up- and downconverting applications between 20 and 32 GHz. The CMD180 has very high isolation to both the RF and IF ports due to the optimized balun structures, and can operate with an LO drive level as low as +9 dBm. The CMD180 can easily be configured as an image reject mixer or single sideband modulator with external hybrids and power splitters. Features High isolation Low conversion loss Passive double balanced topology Small die size Wide IF bandwidth Package DIE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fundamental Mixer - CMD180 - Custom MMIC
Chelmsford, MA, USA
Fundamental Mixer
CMD180
Fundamental Mixer CMD180
The CMD180 is a general purpose double balanced mixer in a leadless surface mount package that can be used for up- and downconverting applications between 20 and 32 GHz. The CMD180 has very high isolation to both the RF and IF ports due to the optimized balun structures, and can operate with an LO drive level as low as +9 dBm. The CMD180 can easily be configured as an image reject mixer or single sideband modulator with external hybrids and power splitters. Features High isolation Low conversion loss Passive double balanced topology Small die size Wide IF bandwidth Package DIE

The CMD180 is a general purpose double balanced mixer in a leadless surface mount package that can be used for up- and downconverting applications between 20 and 32 GHz. The CMD180 has very high isolation to both the RF and IF ports due to the optimized balun structures, and can operate with an LO drive level as low as +9 dBm. The CMD180 can easily be configured as an image reject mixer or single sideband modulator with external hybrids and power splitters.

Features

  • High isolation
  • Low conversion loss
  • Passive double balanced topology
  • Small die size
  • Wide IF bandwidth

Package

  • DIE
Supplier's Site Datasheet

Technical Specifications

  Custom MMIC
Product Category RF Mixers
Product Number CMD180
Product Name Fundamental Mixer
Package Type DIE
LO Power +13 dBm
Mixer Type Double Balanced
LO 20000 to 32000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Balanced Mixers - NBM-20000-50000 - kTB Solutions
Specs
RF 20000 to 50000 MHz
LO 20000 to 50000 MHz
IF 0.0 to 16000 MHz
View Details
MT3D-0325HCSM-2, GaAs MMIC T3 Mixer with Differential IF - MT3D-0325HCSM-2 - Marki Microwave LLC
Specs
Package Type Surface Mount; surface-mount
Mixer Type mixers
RF 3000 to 25000 MHz
View Details
Mixers - DTF-4A-1250 SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Flatpack; Flatpack
LO Power 15
LO 1 to 3500 MHz
View Details
26 - 44 GHz Double Balanced Mixer - CMD181K3 - Qorvo
Specs
Package Type Surface Mount; QFN
LO Power 17 dBm
Intercept Point (IP3) 27 dBm
View Details
2 suppliers