Budnick Converting, Inc. Sound & Vibration Damping Foil 2552

Description
This sound damping product consists of a room temperature pressure-sensitive viscoelastic polymer on a dead soft aluminum foil, designed to reduce noise from resonance induced vibrations in sinks, panels. support members.and other structure born noise.
Request a Quote
Description
This sound damping product consists of a room temperature pressure-sensitive viscoelastic polymer on a dead soft aluminum foil, designed to reduce noise from resonance induced vibrations in sinks, panels. support members.and other structure born noise.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Sound & Vibration Damping Foil - 2552 - Budnick Converting, Inc.
Columbia, IL, USA
Sound & Vibration Damping Foil
2552
Sound & Vibration Damping Foil 2552
This sound damping product consists of a room temperature pressure-sensitive viscoelastic polymer on a dead soft aluminum foil, designed to reduce noise from resonance induced vibrations in sinks, panels. support members.and other structure born noise.

This sound damping product consists of a room temperature pressure-sensitive viscoelastic polymer on a dead soft aluminum foil, designed to reduce noise from resonance induced vibrations in sinks, panels. support members.and other structure born noise.

Supplier's Site

Technical Specifications

  Budnick Converting, Inc.
Product Category Industrial Tapes
Product Number 2552
Product Name Sound & Vibration Damping Foil
Thickness 0.0150 inches (0.3810 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Regular Grade PVC Packaging - 4120 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0021 inches (0.0521 mm)
Adhesive UPVC - Unplasticized Polyvinylchloride
View Details
Double Coated White Polyethylene Foam Tape - 3016 - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0625 inches (1.59 mm)
Adhesive PE - Polyethylene
View Details
Aggressive, Low Fogging Acrylic Transfer - 1149 - Budnick Converting, Inc.
Specs
Type Adhesive; Transfer
Thickness 0.0045 inches (0.1143 mm)
View Details
Double-Linered Transfer Tape - 0720 DL-C - Budnick Converting, Inc.
Specs
Type Transfer
Thickness 0.0013 inches (0.0330 mm)
Peel 1.62 lbs/in (2.85 N/cm)
View Details