MOCAP LLC Sliding Lid Compartment Boxes - 1.41X1.41X.41 (35.8 x 35.8 x 10.5 MM) 5 CELL INSERT BOX IB05/D2

Description
Insert Boxes are the ideal packaging solution for high quality carbide blade inserts as well as any small delicate set of items that require individual compartmental storage. Transparent lid offers secure center locking position with quick, simple sliding opening/closing in either direction. Optional custom cut foam inserts are available to provide extra protection for ceramic, diamond and delicate inserts. The Insert Boxes conveniently lock together when stacked and are re-useable. Insert Boxes are handy packaging options for industries such as fishing, hunting, hobby, craft, hardware, office supplies, medical, dental and many more. Our Insert Boxes are available in natural or colored Polypropylene (PP) and is 100% recyclable. Custom colors available. This product can be used to package a wide variety of tooling inserts: Tungsten Carbide Inserts Ceramic Inserts Diamond tools Grooving Inserts HSS Inserts Indexable milling inserts ISO turning inserts Lancing inserts Multi-tooth inserts Parting Inserts Thread milling cutters Thread milling inserts Thread turning inserts Contact us at 800.649.4980 for pricing, special orders and product information.
Request a Quote
Description
Insert Boxes are the ideal packaging solution for high quality carbide blade inserts as well as any small delicate set of items that require individual compartmental storage. Transparent lid offers secure center locking position with quick, simple sliding opening/closing in either direction. Optional custom cut foam inserts are available to provide extra protection for ceramic, diamond and delicate inserts. The Insert Boxes conveniently lock together when stacked and are re-useable. Insert Boxes are handy packaging options for industries such as fishing, hunting, hobby, craft, hardware, office supplies, medical, dental and many more. Our Insert Boxes are available in natural or colored Polypropylene (PP) and is 100% recyclable. Custom colors available. This product can be used to package a wide variety of tooling inserts: Tungsten Carbide Inserts Ceramic Inserts Diamond tools Grooving Inserts HSS Inserts Indexable milling inserts ISO turning inserts Lancing inserts Multi-tooth inserts Parting Inserts Thread milling cutters Thread milling inserts Thread turning inserts Contact us at 800.649.4980 for pricing, special orders and product information.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Sliding Lid Compartment Boxes - 1.41X1.41X.41 (35.8 x 35.8 x 10.5 MM) 5 CELL INSERT BOX - IB05/D2 - MOCAP LLC
Park Hills, MO, United States
Sliding Lid Compartment Boxes - 1.41X1.41X.41 (35.8 x 35.8 x 10.5 MM) 5 CELL INSERT BOX
IB05/D2
Sliding Lid Compartment Boxes - 1.41X1.41X.41 (35.8 x 35.8 x 10.5 MM) 5 CELL INSERT BOX IB05/D2
Insert Boxes are the ideal packaging solution for high quality carbide blade inserts as well as any small delicate set of items that require individual compartmental storage. Transparent lid offers secure center locking position with quick, simple sliding opening/closing in either direction. Optional custom cut foam inserts are available to provide extra protection for ceramic, diamond and delicate inserts. The Insert Boxes conveniently lock together when stacked and are re-useable. Insert Boxes are handy packaging options for industries such as fishing, hunting, hobby, craft, hardware, office supplies, medical, dental and many more. Our Insert Boxes are available in natural or colored Polypropylene (PP) and is 100% recyclable. Custom colors available. This product can be used to package a wide variety of tooling inserts: Tungsten Carbide Inserts Ceramic Inserts Diamond tools Grooving Inserts HSS Inserts Indexable milling inserts ISO turning inserts Lancing inserts Multi-tooth inserts Parting Inserts Thread milling cutters Thread milling inserts Thread turning inserts Contact us at 800.649.4980 for pricing, special orders and product information.

Insert Boxes are the ideal packaging solution for high quality carbide blade inserts as well as any small delicate set of items that require individual compartmental storage.
Transparent lid offers secure center locking position with quick, simple sliding opening/closing in either direction. Optional custom cut foam inserts are available to provide extra protection for ceramic, diamond and delicate inserts. The Insert Boxes conveniently lock together when stacked and are re-useable.
Insert Boxes are handy packaging options for industries such as fishing, hunting, hobby, craft, hardware, office supplies, medical, dental and many more.
Our Insert Boxes are available in natural or colored Polypropylene (PP) and is 100% recyclable. Custom colors available.
This product can be used to package a wide variety of tooling inserts:

  • Tungsten Carbide Inserts
  • Ceramic Inserts
  • Diamond tools
  • Grooving Inserts
  • HSS Inserts
  • Indexable milling inserts
  • ISO turning inserts
  • Lancing inserts
  • Multi-tooth inserts
  • Parting Inserts
  • Thread milling cutters
  • Thread milling inserts
  • Thread turning inserts

Contact us at 800.649.4980 for pricing, special orders and product information.

Supplier's Site

Technical Specifications

  MOCAP LLC
Product Category Industrial Containers
Product Number IB05/D2
Product Name Sliding Lid Compartment Boxes - 1.41X1.41X.41 (35.8 x 35.8 x 10.5 MM) 5 CELL INSERT BOX
Container Type Box
Unlock Full Specs
to access all available technical data

Similar Products

Insert Box Snap Pak's - .33X1.46X.33 (8.5 X 37 X 8.5 MM) 10 CELL INSERT BOX SNAP PAK - IBSP10/EL - MOCAP LLC
Specs
Container Type Box
Height 0.4882 inch (12.4 mm)
Length 5.24 inch (133 mm)
View Details
Miniature Plastic Boxes - 3X3 X 1-3/16 (76.5x76.5x 30.5 mm) MULTI BOX PP - MB76 - MOCAP LLC
Specs
Container Type Box
Material Plastic
Height 1.43 inch (36.2 mm)
View Details