MOCAP LLC Round Telescopic Locking Screw Tubes - 1/2X1-15/16-2-3/4(13X50-70) RND TELESCOPIC LKG RTL013050

Description
Introducing our new Patented Round Telescopic Locking Tubes, a game-changer for protecting cutting tools and industrial products. We've designed these tubes with precision and durability in mind to ensure top-notch security for cutting tools and other industrial items. The telescopic feature lets you adjust the tube length for different tools, and the strong locking mechanism ensures they stay safe during storage and transport. The sleek round design not only looks modern but also makes them easy to handle. Improve your operations with our advanced Round Telescopic Locking Tubes, where style meets practicality and protection meets perfection. Count on the strength of our tubes to keep your tools safe, enhancing their lifespan and performance. Applications for round telescopic tubes include everything from packaging of tools, drills, taps, milling cutters, etc. in the cutting tool industry to retail and consumer packaging in the hobby, craft, electrode, office supply, fishing and dental industries. An optional hanger is offered for some dimensions for appealing hanging presentation. Telescopic tubes are an efficient and attractive packaging solution that can be re-used. Round Telescopic Locking Tubes are available in transparent Polypropylene (PP), clear Styrene Butadiene Copolymer (SBC) and natural High Density Polyethylene (HDPE) for larger diameters. Additional colors and materials are available. GLOBAL PATENT INFORMATION - USA - Patent# 11,643,250 & D986,064 - Canada - Patent# 209764 - Mexico - Patent# 66703 - UK - European Patent# 4313789 - China - ZL2022800245321 - France - Patent# 4313789 - Italy - Patent# 4313789 - Poland - Patent# PL 4313789 - Switzerland - Patent EP/CH# 4313789 - Germany - Patent Deutsches Bundespatent 602022022262.1 - Israel - Patent Pending Contact us at 800.649.4980 for pricing, special orders and product information.
Request a Quote
Description
Introducing our new Patented Round Telescopic Locking Tubes, a game-changer for protecting cutting tools and industrial products. We've designed these tubes with precision and durability in mind to ensure top-notch security for cutting tools and other industrial items. The telescopic feature lets you adjust the tube length for different tools, and the strong locking mechanism ensures they stay safe during storage and transport. The sleek round design not only looks modern but also makes them easy to handle. Improve your operations with our advanced Round Telescopic Locking Tubes, where style meets practicality and protection meets perfection. Count on the strength of our tubes to keep your tools safe, enhancing their lifespan and performance. Applications for round telescopic tubes include everything from packaging of tools, drills, taps, milling cutters, etc. in the cutting tool industry to retail and consumer packaging in the hobby, craft, electrode, office supply, fishing and dental industries. An optional hanger is offered for some dimensions for appealing hanging presentation. Telescopic tubes are an efficient and attractive packaging solution that can be re-used. Round Telescopic Locking Tubes are available in transparent Polypropylene (PP), clear Styrene Butadiene Copolymer (SBC) and natural High Density Polyethylene (HDPE) for larger diameters. Additional colors and materials are available. GLOBAL PATENT INFORMATION - USA - Patent# 11,643,250 & D986,064 - Canada - Patent# 209764 - Mexico - Patent# 66703 - UK - European Patent# 4313789 - China - ZL2022800245321 - France - Patent# 4313789 - Italy - Patent# 4313789 - Poland - Patent# PL 4313789 - Switzerland - Patent EP/CH# 4313789 - Germany - Patent Deutsches Bundespatent 602022022262.1 - Israel - Patent Pending Contact us at 800.649.4980 for pricing, special orders and product information.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Round Telescopic Locking Screw Tubes - 1/2X1-15/16-2-3/4(13X50-70) RND TELESCOPIC LKG - RTL013050 - MOCAP LLC
Park Hills, MO, United States
Round Telescopic Locking Screw Tubes - 1/2X1-15/16-2-3/4(13X50-70) RND TELESCOPIC LKG
RTL013050
Round Telescopic Locking Screw Tubes - 1/2X1-15/16-2-3/4(13X50-70) RND TELESCOPIC LKG RTL013050
Introducing our new Patented Round Telescopic Locking Tubes, a game-changer for protecting cutting tools and industrial products. We've designed these tubes with precision and durability in mind to ensure top-notch security for cutting tools and other industrial items. The telescopic feature lets you adjust the tube length for different tools, and the strong locking mechanism ensures they stay safe during storage and transport. The sleek round design not only looks modern but also makes them easy to handle. Improve your operations with our advanced Round Telescopic Locking Tubes, where style meets practicality and protection meets perfection. Count on the strength of our tubes to keep your tools safe, enhancing their lifespan and performance. Applications for round telescopic tubes include everything from packaging of tools, drills, taps, milling cutters, etc. in the cutting tool industry to retail and consumer packaging in the hobby, craft, electrode, office supply, fishing and dental industries. An optional hanger is offered for some dimensions for appealing hanging presentation. Telescopic tubes are an efficient and attractive packaging solution that can be re-used. Round Telescopic Locking Tubes are available in transparent Polypropylene (PP), clear Styrene Butadiene Copolymer (SBC) and natural High Density Polyethylene (HDPE) for larger diameters. Additional colors and materials are available. GLOBAL PATENT INFORMATION - USA - Patent# 11,643,250 & D986,064 - Canada - Patent# 209764 - Mexico - Patent# 66703 - UK - European Patent# 4313789 - China - ZL2022800245321 - France - Patent# 4313789 - Italy - Patent# 4313789 - Poland - Patent# PL 4313789 - Switzerland - Patent EP/CH# 4313789 - Germany - Patent Deutsches Bundespatent 602022022262.1 - Israel - Patent Pending Contact us at 800.649.4980 for pricing, special orders and product information.

Introducing our new Patented Round Telescopic Locking Tubes, a game-changer for protecting cutting tools and industrial products. We've designed these tubes with precision and durability in mind to ensure top-notch security for cutting tools and other industrial items. The telescopic feature lets you adjust the tube length for different tools, and the strong locking mechanism ensures they stay safe during storage and transport. The sleek round design not only looks modern but also makes them easy to handle. Improve your operations with our advanced Round Telescopic Locking Tubes, where style meets practicality and protection meets perfection. Count on the strength of our tubes to keep your tools safe, enhancing their lifespan and performance.
Applications for round telescopic tubes include everything from packaging of tools, drills, taps, milling cutters, etc. in the cutting tool industry to retail and consumer packaging in the hobby, craft, electrode, office supply, fishing and dental industries. An optional hanger is offered for some dimensions for appealing hanging presentation. Telescopic tubes are an efficient and attractive packaging solution that can be re-used.
Round Telescopic Locking Tubes are available in transparent Polypropylene (PP), clear Styrene Butadiene Copolymer (SBC) and natural High Density Polyethylene (HDPE) for larger diameters. Additional colors and materials are available.
GLOBAL PATENT INFORMATION
- USA - Patent# 11,643,250 & D986,064
- Canada - Patent# 209764
- Mexico - Patent# 66703
- UK - European Patent# 4313789
- China - ZL2022800245321
- France - Patent# 4313789
- Italy - Patent# 4313789
- Poland - Patent# PL 4313789
- Switzerland - Patent EP/CH# 4313789
- Germany - Patent Deutsches Bundespatent 602022022262.1
- Israel - Patent Pending
Contact us at 800.649.4980 for pricing, special orders and product information.

Supplier's Site

Technical Specifications

  MOCAP LLC
Product Category Industrial Containers
Product Number RTL013050
Product Name Round Telescopic Locking Screw Tubes - 1/2X1-15/16-2-3/4(13X50-70) RND TELESCOPIC LKG
Container Type Tubes
Unlock Full Specs
to access all available technical data

Similar Products

Sliding Lid Compartment Boxes - 1-1/64X1-1/64X21/64 (26.0X26.0X8.2 MM) 5 CELL INSERT BOX - IB05/B1 - MOCAP LLC
Specs
Container Type Box
Height 0.5748 inch (14.6 mm)
Length 5.43 inch (138 mm)
View Details
Carbide Insert Packaging - 1.41X1.41X.98 (35.8 x 35.8 x 25.0 MM) 6 CELL INSERT BOX - IB06/D1 - MOCAP LLC
Specs
Container Type Box
Height 1.24 inch (31.4 mm)
Length 4.51 inch (115 mm)
View Details
Detachable Packaging for Grooving Inserts - 8.86X1.81X.81 (38X38X16MM) 5 CELL SNAP BOX W/FOAM - IBSB05/38KF1 - MOCAP LLC
Specs
Container Type Box
Height 0.8071 inch (20.5 mm)
Length 8.86 inch (225 mm)
View Details